Certex UK Swivel Hoist Ring HR-125 UNC WLL ton 45.36 42151017009

Description
Available in UNC and Metric thread sizes. UNC threads available in sizes fom 650 pounds to 29,000 pounds Working Load Limit, with a design factor of 5 to 1. Metric threads available in sizes from 300kg to 13,000kg and dual rated in both a 4 to 1 and 5 to 1 design factor. 360° swivel and 180° pivot action. 100% individually proof tested to 21/2 times the Working Load Limit with certification and Statistically Magnetic Particle inspected. (Can be furnished 100% Magnetic Particle inspected when requested at time of order). Bolts are individually Proof Tested. Fatigue rated to 20,000 cycles at 11/2 times the Working Load Limit. Bolt is secured with patented retaining ring which requires no modification to threads. This method allows for easy disassembly and assembly of hoist ring for thorough examination of all components. Replacement kits are available. Top washer has the following features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer. Design: Crosby
Request a Quote
Description
Available in UNC and Metric thread sizes. UNC threads available in sizes fom 650 pounds to 29,000 pounds Working Load Limit, with a design factor of 5 to 1. Metric threads available in sizes from 300kg to 13,000kg and dual rated in both a 4 to 1 and 5 to 1 design factor. 360° swivel and 180° pivot action. 100% individually proof tested to 21/2 times the Working Load Limit with certification and Statistically Magnetic Particle inspected. (Can be furnished 100% Magnetic Particle inspected when requested at time of order). Bolts are individually Proof Tested. Fatigue rated to 20,000 cycles at 11/2 times the Working Load Limit. Bolt is secured with patented retaining ring which requires no modification to threads. This method allows for easy disassembly and assembly of hoist ring for thorough examination of all components. Replacement kits are available. Top washer has the following features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer. Design: Crosby
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swivel Hoist Ring HR-125 UNC WLL ton 45.36 - 42151017009 - Certex UK
Harworth, United Kingdom
Swivel Hoist Ring HR-125 UNC WLL ton 45.36
42151017009
Swivel Hoist Ring HR-125 UNC WLL ton 45.36 42151017009
Available in UNC and Metric thread sizes. UNC threads available in sizes fom 650 pounds to 29,000 pounds Working Load Limit, with a design factor of 5 to 1. Metric threads available in sizes from 300kg to 13,000kg and dual rated in both a 4 to 1 and 5 to 1 design factor. 360° swivel and 180° pivot action. 100% individually proof tested to 21/2 times the Working Load Limit with certification and Statistically Magnetic Particle inspected. (Can be furnished 100% Magnetic Particle inspected when requested at time of order). Bolts are individually Proof Tested. Fatigue rated to 20,000 cycles at 11/2 times the Working Load Limit. Bolt is secured with patented retaining ring which requires no modification to threads. This method allows for easy disassembly and assembly of hoist ring for thorough examination of all components. Replacement kits are available. Top washer has the following features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer. Design: Crosby

Available in UNC and Metric thread sizes.
UNC threads available in sizes fom 650 pounds to 29,000 pounds Working Load Limit, with a design factor of 5 to 1.
Metric threads available in sizes from 300kg to 13,000kg and dual rated in both a 4 to 1 and 5 to 1 design factor.
360° swivel and 180° pivot action.
100% individually proof tested to 21/2 times the Working Load Limit with certification and Statistically Magnetic Particle inspected. (Can be furnished 100% Magnetic Particle inspected when requested at time of order). Bolts are individually Proof Tested.
Fatigue rated to 20,000 cycles at 11/2 times the Working Load Limit.
Bolt is secured with patented retaining ring which requires no modification to threads. This method allows for easy disassembly and assembly of hoist ring for thorough examination of all components. Replacement kits are available.
Top washer has the following features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer.
Design: Crosby

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 42151017009
Product Name Swivel Hoist Ring HR-125 UNC WLL ton 45.36
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Metric Swivel Hoist Rings Crosby HR-125M 1016712 - 42151016712 - Certex UK
Specs
Features Swivel
Weight 39.69 lbs (18 kg)
View Details
Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 18 - 424101800377 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 19.84 tons (18 metric tons)
View Details
Swivel Eye / Eye Crosby S5 WLL ton 45 Ton - 422504500100 - Certex UK
Specs
Features Swivel
Maximum Load 49.6 tons (45 metric tons)
Weight 216 lbs (98 kg)
View Details
Double Swivel Ring Codipro SS DSR WLL ton 1.4 - 4215SSDSRM16 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.54 tons (1.4 metric tons)
View Details