Te-Co, Inc. Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M24 x 3.00 x 37mm Thread, Rated Load: 2100 kgs. AK59148

Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868
Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Suppliers

Company
Product
Description
Supplier Links
Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M24 x 3.00 x 37mm Thread, Rated Load: 2100 kgs. - AK59148 - Te-Co, Inc.
Union, OH, USA
Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M24 x 3.00 x 37mm Thread, Rated Load: 2100 kgs.
AK59148
Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M24 x 3.00 x 37mm Thread, Rated Load: 2100 kgs. AK59148
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Product Information

  • Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging.
  • All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents.
  • For use in outdoor weather and certain chemical and corrosive environments.
  • Material: 300 series stainless steel.
  • Safety factor: 5:1.
  • Liquid penetrant Mil 6868
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK59148
Product Name Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M24 x 3.00 x 37mm Thread, Rated Load: 2100 kgs.
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Lifting Ring Codipro FE.DSS UP-Female WLL ton 12 - 4215FEDSSM39UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 13.23 tons (12 metric tons)
View Details
Shackles - 1244814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23438 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 2 1/2-4 In
Maximum Load 25 tons (22.68 metric tons)
View Details
Metric Lifting Ring / Standard D-Ring: M8 x 1.25 Thread, Rated Load: 300 kgs. - AK43900 - Te-Co, Inc.
Specs
Maximum Load 0.3307 tons (0.3001 metric tons)
Metric M8
View Details