Te-Co, Inc. Metric Safety Engineered Hoist Ring / Standard U-Bar: M10 x 1.50 x 18mm Thread, Rated Load: 500 kgs. AK46916

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Safety Engineered Hoist Ring / Standard U-Bar: M10 x 1.50 x 18mm Thread, Rated Load: 500 kgs. - AK46916 - Te-Co, Inc.
Union, OH, USA
Metric Safety Engineered Hoist Ring / Standard U-Bar: M10 x 1.50 x 18mm Thread, Rated Load: 500 kgs.
AK46916
Metric Safety Engineered Hoist Ring / Standard U-Bar: M10 x 1.50 x 18mm Thread, Rated Load: 500 kgs. AK46916
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46916
Product Name Metric Safety Engineered Hoist Ring / Standard U-Bar: M10 x 1.50 x 18mm Thread, Rated Load: 500 kgs.
Maximum Load 0.5513 tons (0.5001 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 3123572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Forged Center-Pull Hoist Rings - 23975 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M24 x 3.0
Maximum Load 4.63 tons (4.2 metric tons)
View Details
Swivel Eye / Hook Crosby S6 WLL ton 15 Ton - 422501500300 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 16.53 tons (15 metric tons)
View Details
Metric Tuff Forged™ Swivel Hoist Ring: M20 x 2.50 x 25mm Thread, Rated Load: 2150 kgs. - AK56936 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 2.37 tons (2.15 metric tons)
View Details