Jergens, Inc. Traditional Center-Pull Hoist Rings with Standard U-Bar 23424

Description
Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produce d, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time. Note(s): Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist rings. The rated load may be reduced at 90° from vertical for Part No.'s 23410, 23414, 23415, 23416, 23420, 23465, 23468, 23471, 33474, & 23843. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produce d, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time. Note(s): Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist rings. The rated load may be reduced at 90° from vertical for Part No.'s 23410, 23414, 23415, 23416, 23420, 23465, 23468, 23471, 33474, & 23843. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23424 - Jergens, Inc.
Cleveland, OH, United States
Traditional Center-Pull Hoist Rings with Standard U-Bar
23424
Traditional Center-Pull Hoist Rings with Standard U-Bar 23424
Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produce d, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time. Note(s): Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist rings. The rated load may be reduced at 90° from vertical for Part No.'s 23410, 23414, 23415, 23416, 23420, 23465, 23468, 23471, 33474, & 23843. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produced, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time.
Note(s):

  • Stated Load Capacity based on recommended thread torques as shown in the table.
  • It is recommended that the Torque values be used when installing hoist rings.
  • The rated load may be reduced at 90° from vertical for Part No.'s 23410, 23414, 23415, 23416, 23420, 23465, 23468, 23471, 33474, & 23843.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 23424
Product Name Traditional Center-Pull Hoist Rings with Standard U-Bar
Type Center-pull
Thread Size 7/8-9 In
Maximum Load 4 tons (3.63 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Traditional Center-Pull Hoist Rings with Long U-Bar - 23513 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
View Details
Traditional Side-Pull Hoist Rings - 47354 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M16 x 2.0
View Details
Side Swivel Lifting Rings - 47801 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel, Black Oxide
View Details
Forged Center-Pull Hoist Rings - 23933 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1-1/2-6 In
Maximum Load 12 tons (10.89 metric tons)
View Details