Te-Co, Inc. Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M30 x 3.50 x 42mm Thread, Rated Load: 3500 kgs. AK58956

Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868
Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Suppliers

Company
Product
Description
Supplier Links
Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M30 x 3.50 x 42mm Thread, Rated Load: 3500 kgs. - AK58956 - Te-Co, Inc.
Union, OH, USA
Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M30 x 3.50 x 42mm Thread, Rated Load: 3500 kgs.
AK58956
Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M30 x 3.50 x 42mm Thread, Rated Load: 3500 kgs. AK58956
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Product Information

  • Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging.
  • All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents.
  • For use in outdoor weather and certain chemical and corrosive environments.
  • Material: 300 series stainless steel.
  • Safety factor: 5:1.
  • Liquid penetrant Mil 6868
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK58956
Product Name Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M30 x 3.50 x 42mm Thread, Rated Load: 3500 kgs.
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Weld-on Swivel Hoist Ring Codipro WE DSS WLL ton 10 - 4215WEDSS10 - Certex UK
Specs
Features Swivel
Maximum Load 11.02 tons (10 metric tons)
Weight 12.13 lbs (5.5 kg)
View Details
Shackles - 1512963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Galvanized
View Details
Shackle-Lok™ Hoist Rings - 24424 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 2-4 1/2 In
Maximum Load 15 tons (13.61 metric tons)
View Details
Tuff Forged™ Swivel Hoist Ring: 3/4-10 x 1-1/2 Thread, Rated Load: 7000 lbs. - AK56206 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 3.5 tons (3.18 metric tons)
View Details