Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 2-4-1/2 x 2.96 Thread, Rated Load: 30,000 lbs. AK46400

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 2-4-1/2 x 2.96 Thread, Rated Load: 30,000 lbs. - AK46400 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 2-4-1/2 x 2.96 Thread, Rated Load: 30,000 lbs.
AK46400
Safety Engineered Hoist Ring / Standard U-Bar: 2-4-1/2 x 2.96 Thread, Rated Load: 30,000 lbs. AK46400
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46400
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 2-4-1/2 x 2.96 Thread, Rated Load: 30,000 lbs.
Maximum Load 15 tons (13.61 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23462LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
Double Swivel Ring Codipro OS DSR UP UNC WLL ton 2.4 - 4215OSDSRU075UP - Certex UK
Specs
Features Swivel
Maximum Load 2.65 tons (2.4 metric tons)
Weight 1.98 lbs (0.9000 kg)
View Details
Shackles - 674061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 1-8 x 1.54 Thread, Rated Load: 5000 lbs. - AK58664 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 2.5 tons (2.27 metric tons)
Inch 1"
View Details