Certex UK Double Swivel Ring Codipro OS DSR UP UNC WLL ton 5 4215OSDSRU100UP

Description
Standard metric and UNC threads available M 5 to M 42 UNC 1/4" to UNC 1" 1/4 WLL 0.07 ton to 9.00 ton WLL 330 lbs to 13,500 lbs Swing under load 360° rotation - 180° swing. Complies with Machinery Directive 2006/42/CE. Produced in accordance with the EN 1677-1 standard. Safety factor 4:1 and 5:1.
Request a Quote
Description
Standard metric and UNC threads available M 5 to M 42 UNC 1/4" to UNC 1" 1/4 WLL 0.07 ton to 9.00 ton WLL 330 lbs to 13,500 lbs Swing under load 360° rotation - 180° swing. Complies with Machinery Directive 2006/42/CE. Produced in accordance with the EN 1677-1 standard. Safety factor 4:1 and 5:1.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Swivel Ring Codipro OS DSR UP UNC WLL ton 5 - 4215OSDSRU100UP - Certex UK
Harworth, United Kingdom
Double Swivel Ring Codipro OS DSR UP UNC WLL ton 5
4215OSDSRU100UP
Double Swivel Ring Codipro OS DSR UP UNC WLL ton 5 4215OSDSRU100UP
Standard metric and UNC threads available M 5 to M 42 UNC 1/4" to UNC 1" 1/4 WLL 0.07 ton to 9.00 ton WLL 330 lbs to 13,500 lbs Swing under load 360° rotation - 180° swing. Complies with Machinery Directive 2006/42/CE. Produced in accordance with the EN 1677-1 standard. Safety factor 4:1 and 5:1.

Standard metric and UNC threads available
M 5 to M 42 UNC 1/4" to UNC 1" 1/4
WLL 0.07 ton to 9.00 ton WLL 330 lbs to 13,500 lbs

  • Swing under load 360° rotation - 180° swing.
  • Complies with Machinery Directive 2006/42/CE.
  • Produced in accordance with the EN 1677-1 standard.
  • Safety factor 4:1 and 5:1.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 4215OSDSRU100UP
Product Name Double Swivel Ring Codipro OS DSR UP UNC WLL ton 5
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Quick Lift Double Swivel Ring SS QL DSR WLL ton 1.05 - 4215SSQLDSRM16 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 1.16 tons (1.05 metric tons)
View Details
Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 27 - 424102700375 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 29.76 tons (27 metric tons)
View Details
Hoist Ring 8-203 WLL ton 2.7 - 42158203021L - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 2.98 tons (2.7 metric tons)
Weight 4.19 lbs (1.9 kg)
View Details
Quick Lift Double Swivel Ring QL DSR WLL ton 2.5 - 4215QLDSRM24 - Certex UK
Specs
Features Swivel
Material Steel; gradup steel
Maximum Load 2.76 tons (2.5 metric tons)
View Details