Te-Co, Inc. Metric Tuff Forged™ Swivel Hoist Ring: M20 x 2.50 x 40mm Thread, Rated Load: 2150 kgs. AK56938

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Tuff Forged™ Swivel Hoist Ring: M20 x 2.50 x 40mm Thread, Rated Load: 2150 kgs. - AK56938 - Te-Co, Inc.
Union, OH, USA
Metric Tuff Forged™ Swivel Hoist Ring: M20 x 2.50 x 40mm Thread, Rated Load: 2150 kgs.
AK56938
Metric Tuff Forged™ Swivel Hoist Ring: M20 x 2.50 x 40mm Thread, Rated Load: 2150 kgs. AK56938
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56938
Product Name Metric Tuff Forged™ Swivel Hoist Ring: M20 x 2.50 x 40mm Thread, Rated Load: 2150 kgs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Weld-on Swivel Hoist Ring Codipro WE DSR WLL ton 2 - 4215WEDSR2 - Certex UK
Specs
Features Swivel
Maximum Load 2.2 tons (2 metric tons)
Weight 1.98 lbs (0.9000 kg)
View Details
Shackles - 674112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Lift-Check™ SP2000™ Side-Pull Hoist Rings - 47533LC - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 0.78 Thread, Rated Load: 1250 lbs. - AK58008 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 0.6250 tons (0.5670 metric tons)
Inch 1/2"
View Details