Te-Co, Inc. Metric Square Column: Height = 555 Width = 200 65302

Description
Product Information Material: One-piece stress relieved class 40 Meehanite cast iron or equivalent. Provides an accurate fixturing base for workpieces on horizontal and multi-axis machining centers. Provide a locating and mounting base for fixture plates. Base and sides are milled flat, parallel, and square to .001 in 12". Columns are provided with the standard DIN and JIS mounting configuration and coolant drain holes. Columns are plain, without a grid pattern or holes, on all four sides. Grid patterns, non-standard mounting configurations, and special sizes are available and will be quoted upon request. TE-CO supports these products with a full line of tooling components for your fixturing needs. Hoist rings are also available for proper material handling.
Description
Product Information Material: One-piece stress relieved class 40 Meehanite cast iron or equivalent. Provides an accurate fixturing base for workpieces on horizontal and multi-axis machining centers. Provide a locating and mounting base for fixture plates. Base and sides are milled flat, parallel, and square to .001 in 12". Columns are provided with the standard DIN and JIS mounting configuration and coolant drain holes. Columns are plain, without a grid pattern or holes, on all four sides. Grid patterns, non-standard mounting configurations, and special sizes are available and will be quoted upon request. TE-CO supports these products with a full line of tooling components for your fixturing needs. Hoist rings are also available for proper material handling.

Suppliers

Company
Product
Description
Supplier Links
Metric Square Column: Height = 555 Width = 200 - 65302 - Te-Co, Inc.
Union, OH, USA
Metric Square Column: Height = 555 Width = 200
65302
Metric Square Column: Height = 555 Width = 200 65302
Product Information Material: One-piece stress relieved class 40 Meehanite cast iron or equivalent. Provides an accurate fixturing base for workpieces on horizontal and multi-axis machining centers. Provide a locating and mounting base for fixture plates. Base and sides are milled flat, parallel, and square to .001 in 12". Columns are provided with the standard DIN and JIS mounting configuration and coolant drain holes. Columns are plain, without a grid pattern or holes, on all four sides. Grid patterns, non-standard mounting configurations, and special sizes are available and will be quoted upon request. TE-CO supports these products with a full line of tooling components for your fixturing needs. Hoist rings are also available for proper material handling.

Product Information

  • Material: One-piece stress relieved class 40 Meehanite cast iron or equivalent.
  • Provides an accurate fixturing base for workpieces on horizontal and multi-axis machining centers.
  • Provide a locating and mounting base for fixture plates.
  • Base and sides are milled flat, parallel, and square to .001 in 12".
  • Columns are provided with the standard DIN and JIS mounting configuration and coolant drain holes.
  • Columns are plain, without a grid pattern or holes, on all four sides.
  • Grid patterns, non-standard mounting configurations, and special sizes are available and will be quoted upon request.
  • TE-CO supports these products with a full line of tooling components for your fixturing needs.
  • Hoist rings are also available for proper material handling.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Tooling Plates and Columns
Product Number 65302
Product Name Metric Square Column: Height = 555 Width = 200
Plate / Block Type Square Columns
Unlock Full Specs
to access all available technical data

Similar Products

ASTM D790 Flexural Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Ball Lock® Fixture Plates - 58731 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.6299 inch (16 mm)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
Square Column: Height = 25.75, Width = 10.00 - 25303 - Te-Co, Inc.
Specs
Plate / Block Type Square Columns
Width / Diameter 10 inch (254 mm)
Height 25.75 inch (654 mm)
View Details