Te-Co, Inc. Ball Bearing Parallels: 18 Length 50203

Description
Product Information Material: Plate:1018 Steel Balls: Grade 200 Carbon Steel Black oxide finish on plate Designed to ease movement of heavy loads when machining Load capacity per ball:3,000 lbs. All plates are 1/4" thick x 2-1/2"wide Balls are 3/8" diameter
Description
Product Information Material: Plate:1018 Steel Balls: Grade 200 Carbon Steel Black oxide finish on plate Designed to ease movement of heavy loads when machining Load capacity per ball:3,000 lbs. All plates are 1/4" thick x 2-1/2"wide Balls are 3/8" diameter

Suppliers

Company
Product
Description
Supplier Links
Ball Bearing Parallels: 18 Length - 50203 - Te-Co, Inc.
Union, OH, USA
Ball Bearing Parallels: 18 Length
50203
Ball Bearing Parallels: 18 Length 50203
Product Information Material: Plate:1018 Steel Balls: Grade 200 Carbon Steel Black oxide finish on plate Designed to ease movement of heavy loads when machining Load capacity per ball:3,000 lbs. All plates are 1/4" thick x 2-1/2"wide Balls are 3/8" diameter

Product Information

  • Material:
    • Plate:1018 Steel
    • Balls: Grade 200 Carbon Steel
  • Black oxide finish on plate
  • Designed to ease movement of heavy loads when machining
  • Load capacity per ball:3,000 lbs.
  • All plates are 1/4" thick x 2-1/2"wide
  • Balls are 3/8" diameter
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Tooling Plates and Columns
Product Number 50203
Product Name Ball Bearing Parallels: 18 Length
Plate / Block Type Ball Bearing Parallels
Unlock Full Specs
to access all available technical data

Similar Products

BLANK ALUMINUM MOLD FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
Ball Lock® Round Fixture Plates - 28708 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.7874 inch (20 mm)
View Details
T-Column: Height = 24.00, Width = 19.70 - 25403 - Te-Co, Inc.
Specs
Plate / Block Type T-Columns
Width / Diameter 19.7 inch (500 mm)
Height 24 inch (610 mm)
View Details