Te-Co, Inc. T-Column: Height = 24.00, Width = 19.70 25403

Description
Product Information Material: One-piece stress relieved class 40 Meehanite cast iron or equivalent. Provides an accurate fixturing base for workpieces on horizontal and multi-axis machining centers. Provide a locating and mounting base for fixture plates. Base and upright thickness are milled flat, parallel, and square to .001 in 12". T-Columns are provided with the standard N and JIS mounting configuration. T-Columns are plain, without a grid pattern or holes, on all four sides. Grid patterns, non-standard mounting configurations, and special sizes are available and will be quoted upon request. TE-CO supports these products with a full line of tooling components for your fixturing needs. Hoist rings are also available for proper material handling.
Description
Product Information Material: One-piece stress relieved class 40 Meehanite cast iron or equivalent. Provides an accurate fixturing base for workpieces on horizontal and multi-axis machining centers. Provide a locating and mounting base for fixture plates. Base and upright thickness are milled flat, parallel, and square to .001 in 12". T-Columns are provided with the standard N and JIS mounting configuration. T-Columns are plain, without a grid pattern or holes, on all four sides. Grid patterns, non-standard mounting configurations, and special sizes are available and will be quoted upon request. TE-CO supports these products with a full line of tooling components for your fixturing needs. Hoist rings are also available for proper material handling.

Suppliers

Company
Product
Description
Supplier Links
T-Column: Height = 24.00, Width = 19.70 - 25403 - Te-Co, Inc.
Union, OH, USA
T-Column: Height = 24.00, Width = 19.70
25403
T-Column: Height = 24.00, Width = 19.70 25403
Product Information Material: One-piece stress relieved class 40 Meehanite cast iron or equivalent. Provides an accurate fixturing base for workpieces on horizontal and multi-axis machining centers. Provide a locating and mounting base for fixture plates. Base and upright thickness are milled flat, parallel, and square to .001 in 12". T-Columns are provided with the standard N and JIS mounting configuration. T-Columns are plain, without a grid pattern or holes, on all four sides. Grid patterns, non-standard mounting configurations, and special sizes are available and will be quoted upon request. TE-CO supports these products with a full line of tooling components for your fixturing needs. Hoist rings are also available for proper material handling.

Product Information

  • Material: One-piece stress relieved class 40 Meehanite cast iron or equivalent.
  • Provides an accurate fixturing base for workpieces on horizontal and multi-axis machining centers.
  • Provide a locating and mounting base for fixture plates.
  • Base and upright thickness are milled flat, parallel, and square to .001 in 12".
  • T-Columns are provided with the standard N and JIS mounting configuration.
  • T-Columns are plain, without a grid pattern or holes, on all four sides.
  • Grid patterns, non-standard mounting configurations, and special sizes are available and will be quoted upon request.
  • TE-CO supports these products with a full line of tooling components for your fixturing needs.
  • Hoist rings are also available for proper material handling.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Tooling Plates and Columns
Product Number 25403
Product Name T-Column: Height = 24.00, Width = 19.70
Plate / Block Type T-Columns
Unlock Full Specs
to access all available technical data

Similar Products

ASTM D256 IZOD Impact Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
Ball Lock® Round Subplates - 59108 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Aluminum; Cast Aluminum
Weight 21.17 lbs (9.6 kg)
View Details
8'' SnapLock® Fixture Plate: 10'' Width x 28.50'' Length x 2.50'' Thickness - SFP8001 - Te-Co, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Width / Diameter 10 inch (254 mm)
Length 28.5 inch (724 mm)
View Details