Kintech Engineering Thies First Class

Description
The wind transmitter is designed for the acquisition of the horizontal component of the wind speed in the field of meteorology and environmental measuring technology, evaluation of location, and measurement of capacity characteristics of wind power systems. In the plain country the wind transmitter meets all requirements of IEC 61400.121-CD for a first class instrument. Special characters are a defined and optimised, dynamic behaviour also at high turbulence intensity, minimal over-speeding, and a low starting value. The measuring value is available at the output as digital signal. It can be transmitted to display instruments, recording instruments, data loggers as well as to process control systems. For winter operation the instrument is equipped with electronically regulated heating, which guarantees a smooth running of the ball bearings, and prevents the shaft and slot from icing-up.
Description
The wind transmitter is designed for the acquisition of the horizontal component of the wind speed in the field of meteorology and environmental measuring technology, evaluation of location, and measurement of capacity characteristics of wind power systems. In the plain country the wind transmitter meets all requirements of IEC 61400.121-CD for a first class instrument. Special characters are a defined and optimised, dynamic behaviour also at high turbulence intensity, minimal over-speeding, and a low starting value. The measuring value is available at the output as digital signal. It can be transmitted to display instruments, recording instruments, data loggers as well as to process control systems. For winter operation the instrument is equipped with electronically regulated heating, which guarantees a smooth running of the ball bearings, and prevents the shaft and slot from icing-up.

Suppliers

Company
Product
Description
Supplier Links
Thies First Class -  - Kintech Engineering
Pembroke Pines, FL, USA
Thies First Class
Thies First Class
The wind transmitter is designed for the acquisition of the horizontal component of the wind speed in the field of meteorology and environmental measuring technology, evaluation of location, and measurement of capacity characteristics of wind power systems. In the plain country the wind transmitter meets all requirements of IEC 61400.121-CD for a first class instrument. Special characters are a defined and optimised, dynamic behaviour also at high turbulence intensity, minimal over-speeding, and a low starting value. The measuring value is available at the output as digital signal. It can be transmitted to display instruments, recording instruments, data loggers as well as to process control systems. For winter operation the instrument is equipped with electronically regulated heating, which guarantees a smooth running of the ball bearings, and prevents the shaft and slot from icing-up.

The wind transmitter is designed for the acquisition of the horizontal component of the wind speed in the field of meteorology and environmental measuring technology, evaluation of location, and measurement of capacity characteristics of wind power systems. In the plain country the wind transmitter meets all requirements of IEC 61400.121-CD for a first class instrument. Special characters are a defined and optimised, dynamic behaviour also at high turbulence intensity, minimal over-speeding, and a low starting value. The measuring value is available at the output as digital signal. It can be transmitted to display instruments, recording instruments, data loggers as well as to process control systems. For winter operation the instrument is equipped with electronically regulated heating, which guarantees a smooth running of the ball bearings, and prevents the shaft and slot from icing-up.

Supplier's Site

Technical Specifications

  Kintech Engineering
Product Category Weather Instruments
Product Name Thies First Class
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

 - 8610692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 to 140 F (50 to 60 C)
View Details
Anemometer - PCE-009 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Interface Options Digital Serial
View Details
Vector a100 Anemometer -  - Kintech Engineering
Kintech Engineering
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Velocity Range Measured 168 mile/hr (270 km/hr)
View Details