Takachi Electronics Enclosure Co., Ltd. Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi WP11-15-3C

Description
OUTDOOR/WATERPROOF ENCLOSURE, ABS, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:110mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
OUTDOOR/WATERPROOF ENCLOSURE, ABS, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:110mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4642 - Newark, An Avnet Company
Chicago, IL, United States
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi
45Y4642
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi 45Y4642
OUTDOOR/WATERPROOF ENCLOSURE, ABS, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:110mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

OUTDOOR/WATERPROOF ENCLOSURE, ABS, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:110mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 45Y4642
Product Name Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi
Length 1.06 inch (27 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 115-401 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers
Control Box With Carrying Handle - FCH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
View Details