Takachi Electronics Enclosure Co., Ltd. Goretex Protective Vent PMF Series

Description
Protective vent protects the enclosure from deformation by equalizing internal and external pressure differences, as well as venting the gas generated within the enclosure. IP68 protection class (water depth 2 meters / 60 mins) with an operating temperature range -40°C ~ +125°C allows them to be used in harsh environments. PMF-12 and PMF-12HS models are suitable for up to 5 and 50 liters respectively. Recommended to be installed at the sides of the enclosure. Use in industrial and electrical / electronic products only; not suitable to be used in medical, food and beverage, and cosmetic industries and related industrial equipment.
Request a Quote Datasheet
Description
Protective vent protects the enclosure from deformation by equalizing internal and external pressure differences, as well as venting the gas generated within the enclosure. IP68 protection class (water depth 2 meters / 60 mins) with an operating temperature range -40°C ~ +125°C allows them to be used in harsh environments. PMF-12 and PMF-12HS models are suitable for up to 5 and 50 liters respectively. Recommended to be installed at the sides of the enclosure. Use in industrial and electrical / electronic products only; not suitable to be used in medical, food and beverage, and cosmetic industries and related industrial equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Goretex Protective Vent
PMF Series
Goretex Protective Vent PMF Series
Protective vent protects the enclosure from deformation by equalizing internal and external pressure differences, as well as venting the gas generated within the enclosure. IP68 protection class (water depth 2 meters / 60 mins) with an operating temperature range -40°C ~ +125°C allows them to be used in harsh environments. PMF-12 and PMF-12HS models are suitable for up to 5 and 50 liters respectively. Recommended to be installed at the sides of the enclosure. Use in industrial and electrical / electronic products only; not suitable to be used in medical, food and beverage, and cosmetic industries and related industrial equipment.

Protective vent protects the enclosure from deformation by equalizing internal and external pressure differences,
as well as venting the gas generated within the enclosure.
IP68 protection class (water depth 2 meters / 60 mins) with an operating temperature range -40°C ~ +125°C
allows them to be used in harsh environments.
PMF-12 and PMF-12HS models are suitable for up to 5 and 50 liters respectively.
Recommended to be installed at the sides of the enclosure.
Use in industrial and electrical / electronic products only; not suitable to be used in medical, food and beverage,
and cosmetic industries and related industrial equipment.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Plugs, Stoppers, and Inserts
Product Number PMF Series
Product Name Goretex Protective Vent
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE PROTECTIVE VENT FILTER - VE7 series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material ePTFE
View Details
Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details