Takachi Electronics Enclosure Co., Ltd. Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi PF10-6-15D

Description
ENCLOSURE, NETWORK BOX, ABS, DARK GREY; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:55mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP40; Body Colour:Grey; NEMA Rating:-;RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, NETWORK BOX, ABS, DARK GREY; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:55mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP40; Body Colour:Grey; NEMA Rating:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2126 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi
38AC2126
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi 38AC2126
ENCLOSURE, NETWORK BOX, ABS, DARK GREY; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:55mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP40; Body Colour:Grey; NEMA Rating:-;RoHS Compliant: Yes

ENCLOSURE, NETWORK BOX, ABS, DARK GREY; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:55mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP40; Body Colour:Grey; NEMA Rating:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC2126
Product Name Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi
Length 2.17 inch (55 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 115-404 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 80Y4863 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 5.12 inch (130 mm)
Depth 7.87 inch (200 mm)
View Details