Takachi Electronics Enclosure Co., Ltd. Wallmount Extruded Aluminum Enclosure EXF series

Description
Flanged panel type or flanged bracket type extruded aluminum enclosure. Equipped with flanged panel or bracket for easy wall mounting. Anodized finish with clear coating (except for flanged bracket). Available in 73 sizes and selectable in 4 different color combinations : Silver / Silver (SS), Silver / Black (SB), Black / Silver (BS), Black / Black (BB) *Flanged panel type EXF6-□, 8-□, 11-□ and 14-□ Flanged bracket type EXF19-□, 23-□ and 29-□ Custom length is available. See EXFS series page for the custom length (depth) order from 40~500mm in 1mm intervals.
Request a Quote Datasheet
Description
Flanged panel type or flanged bracket type extruded aluminum enclosure. Equipped with flanged panel or bracket for easy wall mounting. Anodized finish with clear coating (except for flanged bracket). Available in 73 sizes and selectable in 4 different color combinations : Silver / Silver (SS), Silver / Black (SB), Black / Silver (BS), Black / Black (BB) *Flanged panel type EXF6-□, 8-□, 11-□ and 14-□ Flanged bracket type EXF19-□, 23-□ and 29-□ Custom length is available. See EXFS series page for the custom length (depth) order from 40~500mm in 1mm intervals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wallmount Extruded Aluminum Enclosure - EXF series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Wallmount Extruded Aluminum Enclosure
EXF series
Wallmount Extruded Aluminum Enclosure EXF series
Flanged panel type or flanged bracket type extruded aluminum enclosure. Equipped with flanged panel or bracket for easy wall mounting. Anodized finish with clear coating (except for flanged bracket). Available in 73 sizes and selectable in 4 different color combinations : Silver / Silver (SS), Silver / Black (SB), Black / Silver (BS), Black / Black (BB) *Flanged panel type EXF6-□, 8-□, 11-□ and 14-□ Flanged bracket type EXF19-□, 23-□ and 29-□ Custom length is available. See EXFS series page for the custom length (depth) order from 40~500mm in 1mm intervals.

Flanged panel type or flanged bracket type extruded aluminum enclosure.
Equipped with flanged panel or bracket for easy wall mounting.
Anodized finish with clear coating (except for flanged bracket).
Available in 73 sizes and selectable in 4 different color combinations :
Silver / Silver (SS), Silver / Black (SB), Black / Silver (BS), Black / Black (BB)
*Flanged panel type EXF6-□, 8-□, 11-□ and 14-□
Flanged bracket type EXF19-□, 23-□ and 29-□
Custom length is available.
See EXFS series page for the custom length (depth) order from 40~500mm in 1mm intervals.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number EXF series
Product Name Wallmount Extruded Aluminum Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.09 to 5.07 inch (27.6 to 129 mm)
Width 2.39 to 11.32 inch (60.6 to 288 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Polycarbonate Box With Out-Door Roof - BCPR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 32.68 inch (120 to 830 mm)
View Details
IP68 Aluminum Enclosure With Silicone Protector - AWP Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.09 to 13.46 inch (104 to 342 mm)
View Details
Hinged Inspection Window - IW - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Junction Box (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Length 1.02 to 1.22 inch (26 to 31 mm)
View Details