Takachi Electronics Enclosure Co., Ltd. IP65 Hinged Stainless Steel Box SSM Series

Description
IP65 hinged stainless steel enclosure with key lock latch. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Surface finish : Polished finish Protection class : IP65 Operating temperature : -40℃ ~ +90℃ 9 different sizes are available.
Request a Quote Datasheet
Description
IP65 hinged stainless steel enclosure with key lock latch. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Surface finish : Polished finish Protection class : IP65 Operating temperature : -40℃ ~ +90℃ 9 different sizes are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP65 Hinged Stainless Steel Box - SSM Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP65 Hinged Stainless Steel Box
SSM Series
IP65 Hinged Stainless Steel Box SSM Series
IP65 hinged stainless steel enclosure with key lock latch. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Surface finish : Polished finish Protection class : IP65 Operating temperature : -40℃ ~ +90℃ 9 different sizes are available.

IP65 hinged stainless steel enclosure with key lock latch.
Made of SUS304 stainless steel for superior weather and corrosion resistance.
Conductive box for EMC shielding.
Surface finish : Polished finish
Protection class : IP65
Operating temperature : -40℃ ~ +90℃
9 different sizes are available.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Control Panels
Product Number SSM Series
Product Name IP65 Hinged Stainless Steel Box
Length 5.91 to 15.75 inch (150 to 400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Latch-Hinged Polycarbonate Box - BCPC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Length 2.76 to 11.22 inch (70 to 285 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
View Details
IP65 Flanged Enclosure - EXWF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.28 to 13.58 inch (58 to 345 mm)
Width 2.6 to 9.45 inch (66 to 240 mm)
View Details
Sloped Enclosure - CF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 4.37 to 11.06 inch (111 to 281 mm)
Width 2.76 to 17.72 inch (70 to 450 mm)
View Details
IP65 Wallmount Hinged Stainless Steel Box - SLM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details