Takachi Electronics Enclosure Co., Ltd. IP65 Extruded Aluminum Enclosure EXW Series

Description
Low cost type IP65 waterproof aluminum enclosure. IP65 is made possible by the sealing between the top & bottom covers and end panels with gaskets. 【Material】 Top & bottom cover : Extruded aluminum End panel : PC+ABS (UL94V-0) Sealing gasket : Silicone Available in 39 different sizes and 6 color combinations by 2 body frame and 3 end panel colors. Custom length is available. ↓See EXWS series page for the custom length (depth) order from 40~500mm in 1mm intervals.
Request a Quote Datasheet
Description
Low cost type IP65 waterproof aluminum enclosure. IP65 is made possible by the sealing between the top & bottom covers and end panels with gaskets. 【Material】 Top & bottom cover : Extruded aluminum End panel : PC+ABS (UL94V-0) Sealing gasket : Silicone Available in 39 different sizes and 6 color combinations by 2 body frame and 3 end panel colors. Custom length is available. ↓See EXWS series page for the custom length (depth) order from 40~500mm in 1mm intervals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP65 Extruded Aluminum Enclosure - EXW Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP65 Extruded Aluminum Enclosure
EXW Series
IP65 Extruded Aluminum Enclosure EXW Series
Low cost type IP65 waterproof aluminum enclosure. IP65 is made possible by the sealing between the top & bottom covers and end panels with gaskets. 【Material】 Top & bottom cover : Extruded aluminum End panel : PC+ABS (UL94V-0) Sealing gasket : Silicone Available in 39 different sizes and 6 color combinations by 2 body frame and 3 end panel colors. Custom length is available. ↓See EXWS series page for the custom length (depth) order from 40~500mm in 1mm intervals.

Low cost type IP65 waterproof aluminum enclosure.
IP65 is made possible by the sealing between the top & bottom covers and end panels with gaskets.
【Material】
Top & bottom cover : Extruded aluminum
End panel : PC+ABS (UL94V-0)
Sealing gasket : Silicone
Available in 39 different sizes and 6 color combinations by 2 body frame and 3 end panel colors.
Custom length is available.
↓See EXWS series page for the custom length (depth) order from 40~500mm in 1mm intervals.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Control Panels
Product Number EXW Series
Product Name IP65 Extruded Aluminum Enclosure
Length 2.28 to 7.76 inch (58 to 197 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Flanged Enclosure - EXWF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.28 to 13.58 inch (58 to 345 mm)
Width 2.6 to 9.45 inch (66 to 240 mm)
View Details
IP65 Wallmount Hinged Stainless Steel Box - SLM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Flanged Aluminum Enclosure - EXPF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.36 to 13.78 inch (60 to 350 mm)
Width 2.6 to 9.45 inch (66 to 240 mm)
View Details
IP65 Latch-Hinged Polycarbonate Box - BCPC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Length 2.76 to 11.22 inch (70 to 285 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
View Details