The EXWF series is an IP65-rated, flanged aluminium enclosure designed for wall mounting, with a corner guard design that provides environmental protection. It is available in 73 different sizes and features a flanged frame for secure installation. The series supports custom lengths in 0.1mm intervals and is offered in multiple color combinations. Rubber feet inserts are compatible for stable placement on flat surfaces. Sliding nuts and wall mounting brackets are available as accessories for integration with related series.
Low cost type IP65 waterproof wallmount aluminium enclosure.
Equipped with flanged frame for easy wall mounting. Suitable to be used as wall mounted controller and transmitter.
【Protection class varies by size】
EXWF7-□-□~EXWF15-□-□
EXWF20-□-□~EXWF30-□-
Available in 73 different sizes and 6 color combinations by 2 body frame and 3 end panel colors.
Custom length is available.
↓See EXWFS series page for the custom length (depth) order from 40~500mm in 1mm intervals.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Control Panels |
| Product Number | EXWF Series |
| Product Name | IP65 Flanged Enclosure |
| Length | 2.28 to 13.58 inch (58 to 345 mm) |