The CF series is a sloped enclosure designed for operational ease with a 10° inclination, featuring side plates made of ABS UL94V-0 and frames of extruded aluminum A6063S-T5. Both slide and screwed panel options can serve as front panels, and rubber feet are optionally attachable in any position. Available in black or gray/silver finishes, the series includes multiple sizes with dimensions ranging from 70 mm to 450 mm in width, 28.4 mm to 50 mm in height, and 110.5 mm to 280 mm in depth, with weights from 0.15 kg to 1.77 kg.
Simple designed box with 10° angle of inclination for operational ease.
Side plate is made of plastic and frame is made of extruded aluminum.
Both the slide or screwed panel side can be utilized as a front panel.
Rubber feet can be attached in any position based on your design requirements.
Color : Black / Similar to Munsell N1 ・ Gray / Similar to Munsell N6
19 different sizes in 2 color types available
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Control Panels |
| Product Number | CF Series |
| Product Name | Sloped Enclosure |
| Length | 4.37 to 11.06 inch (111 to 281 mm) |