IP65 hinged stainless steel enclosure with key lock latch.
Equipped with wall mounting brackets.
Made of SUS304 stainless steel for superior weather and corrosion resistance.
Conductive box for EMC shielding.
9 different sizes are available.
Surface finish : Polished finish
Protection class : IP65 (equivalent to NEMA6 rating)
Operating temperature : -40℃ ~ +90℃
Takachi Electronics Enclosure Co., Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | SLM Series |
Product Name | Wall-Mount Stainless Steel Box Latch-Hinged Type |
Type | Junction Box |
Shape | Rectangular |
Length | 5.91 to 15.75 inch (150 to 400 mm) |
Width | 4.72 to 11.81 inch (120 to 300 mm) |
Depth | 2.36 to 5.91 inch (60 to 150 mm) |