Takachi Electronics Enclosure Co., Ltd. IP65 Plastic Box Large Type BCAL Series

Description
Large-sized frontal screw fastening waterproof ABS plastic enclosure. Applicable for uses in various fields such as FA, control box, network communication, and more. 11 different sizes available. 2 different top cover models, ABS-White gray・Polycarbonate-T ransparent, are available. Guide markings are available for installation of optional latch/hinge parts. Protection class : IP65 Operating temperature : -10℃ ~ +60℃ Recommended torque : 1N・ m ~ 1.5N・m 【Material】 Top cover (G color type)・Body : ABS UL94HB Color / Similar matching:White gray / Munsell 5R8/0.5 Top cover (T color type) : Polycarbonate / Transparent Gasket : Polyurethane Cover screw : Nylon
Request a Quote Datasheet
Description
Large-sized frontal screw fastening waterproof ABS plastic enclosure. Applicable for uses in various fields such as FA, control box, network communication, and more. 11 different sizes available. 2 different top cover models, ABS-White gray・Polycarbonate-T ransparent, are available. Guide markings are available for installation of optional latch/hinge parts. Protection class : IP65 Operating temperature : -10℃ ~ +60℃ Recommended torque : 1N・ m ~ 1.5N・m 【Material】 Top cover (G color type)・Body : ABS UL94HB Color / Similar matching:White gray / Munsell 5R8/0.5 Top cover (T color type) : Polycarbonate / Transparent Gasket : Polyurethane Cover screw : Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP65 Plastic Box Large Type - BCAL Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP65 Plastic Box Large Type
BCAL Series
IP65 Plastic Box Large Type BCAL Series
Large-sized frontal screw fastening waterproof ABS plastic enclosure. Applicable for uses in various fields such as FA, control box, network communication, and more. 11 different sizes available. 2 different top cover models, ABS-White gray・Polycarbonate-T ransparent, are available. Guide markings are available for installation of optional latch/hinge parts. Protection class : IP65 Operating temperature : -10℃ ~ +60℃ Recommended torque : 1N・ m ~ 1.5N・m 【Material】 Top cover (G color type)・Body : ABS UL94HB Color / Similar matching:White gray / Munsell 5R8/0.5 Top cover (T color type) : Polycarbonate / Transparent Gasket : Polyurethane Cover screw : Nylon

Large-sized frontal screw fastening waterproof ABS plastic enclosure.
Applicable for uses in various fields such as FA, control box, network communication, and more.
11 different sizes available.
2 different top cover models, ABS-White gray・Polycarbonate-Transparent, are available.
Guide markings are available for installation of optional latch/hinge parts.
Protection class : IP65
Operating temperature : -10℃ ~ +60℃
Recommended torque : 1N・ m ~ 1.5N・m
【Material】
Top cover (G color type)・Body : ABS UL94HB
Color / Similar matching:White gray / Munsell 5R8/0.5
Top cover (T color type) : Polycarbonate / Transparent
Gasket : Polyurethane
Cover screw : Nylon

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number BCAL Series
Product Name IP65 Plastic Box Large Type
Type Junction Box
Shape Rectangular
Length 5.04 to 7.01 inch (128 to 178 mm)
Width 7.48 to 14.96 inch (190 to 380 mm)
Depth 7.48 to 22.05 inch (190 to 560 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2581 - Newark, An Avnet Company
Specs
Length 1.77 inch (45 mm)
Width 5.12 inch (130 mm)
Depth 6.89 inch (175 mm)
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2325 - Newark, An Avnet Company
Specs
Length 1.8 inch (45.8 mm)
Width 3.18 inch (80.8 mm)
Depth 6.89 inch (175 mm)
View Details