Takachi Electronics Enclosure Co., Ltd. Raspberry Pi 4B Case RPI-4 Series

Description
Raspberry Pi aluminum case. Suitable for Raspberry Pi 4B boards. All aluminum, polished and elegant metallic silver finish. 3 different types - Single desktop, Dual desktop, and Single flanged - are available. Conductive internal surface. 3 types are available : normal, double-layered, and flanged. *Raspberry Pi Board is not included.
Request a Quote
Description
Raspberry Pi aluminum case. Suitable for Raspberry Pi 4B boards. All aluminum, polished and elegant metallic silver finish. 3 different types - Single desktop, Dual desktop, and Single flanged - are available. Conductive internal surface. 3 types are available : normal, double-layered, and flanged. *Raspberry Pi Board is not included.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Raspberry Pi aluminum case compatible with Raspberry Pi 4B boards, available in single desktop, dual desktop, and single flanged variants. All models feature an all-aluminum construction with a polished metallic silver finish and a conductive internal surface. External dimensions are 65 mm width, 37 mm or 65 mm height, and 97 mm depth depending on model. Includes rubber feet or hexagonal spacers as appropriate. VESA mount compatible (75 x 75mm / 100 x 100mm) for flanged versions. Weight ranges from 91.5 g to 138.8 g. Raspberry Pi board not included.

Datasheet Summary
Powered by GS/AI

Raspberry Pi aluminum case compatible with Raspberry Pi 4B boards, available in single desktop, dual desktop, and single flanged variants. All models feature an all-aluminum construction with a polished metallic silver finish and a conductive internal surface. External dimensions are 65 mm width, 37 mm or 65 mm height, and 97 mm depth depending on model. Includes rubber feet or hexagonal spacers as appropriate. VESA mount compatible (75 x 75mm / 100 x 100mm) for flanged versions. Weight ranges from 91.5 g to 138.8 g. Raspberry Pi board not included.

Suppliers

Company
Product
Description
Supplier Links
Raspberry Pi 4B Case - RPI-4 Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Raspberry Pi 4B Case
RPI-4 Series
Raspberry Pi 4B Case RPI-4 Series
Raspberry Pi aluminum case. Suitable for Raspberry Pi 4B boards. All aluminum, polished and elegant metallic silver finish. 3 different types - Single desktop, Dual desktop, and Single flanged - are available. Conductive internal surface. 3 types are available : normal, double-layered, and flanged. *Raspberry Pi Board is not included.

Raspberry Pi aluminum case.
Suitable for Raspberry Pi 4B boards.
All aluminum, polished and elegant metallic silver finish.
3 different types - Single desktop, Dual desktop, and Single flanged - are available.
Conductive internal surface.
3 types are available : normal, double-layered, and flanged.
*Raspberry Pi Board is not included.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Electronic and Instrument Enclosures
Product Number RPI-4 Series
Product Name Raspberry Pi 4B Case
Length 3.82 inch (97 mm)
Width 2.56 inch (65 mm)
Depth 1.46 to 2.56 inch (37 to 65 mm)
Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Portable Plastic Case - PS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 1.97 to 3.94 inch (50 to 100 mm)
Width 1.38 to 2.28 inch (35 to 58 mm)
Depth 0.4331 to 0.7087 inch (11 to 18 mm)
View Details
Handheld Case With Silicone Cover - LCS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 4.72 to 6.73 inch (120 to 171 mm)
Width 2.91 to 3.98 inch (74 to 101 mm)
Depth 0.9449 to 1.57 inch (24 to 40 mm)
View Details
IP68 WATERPROOF PC+ASA BOX - WGPC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.17 to 5.91 inch (55 to 150 mm)
Width 3.94 to 11.02 inch (100 to 280 mm)
Depth 5.91 to 15.75 inch (150 to 400 mm)
View Details
Wallmount Extruded Aluminum Enclosure - EXF series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 1.09 to 5.07 inch (27.6 to 129 mm)
Width 2.39 to 11.32 inch (60.6 to 288 mm)
Depth 1.97 to 15.12 inch (50 to 384 mm)
View Details