IP68 high performance plastic box protected from immersion as long as 24 hours at 1m depth.
PC/ASA material provides superior heat resistance and flame retardancy.
Perfect for use as outdoor communication or network devices.
Self-tapping captive screws which are able to lock into a pre-drilled hole and provide a secure hold for fastening the cover. Please drive the self-tapping captive screws for cutting a thread into the holes at first so that the cover and body can be secured together properly.
Protection class : IP68 (24-hours/1m-depth)
Operating temperature : -30°C ~ +75°C
Color : Light gray / Similar to PANTONE427C (Color book 2025)
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | NEMA and IP Enclosures |
| Product Number | WGPC Series |
| Product Name | IP68 WATERPROOF PC+ASA BOX |
| Length | 2.17 to 5.91 inch (55 to 150 mm) |
| Width | 3.94 to 11.02 inch (100 to 280 mm) |
| Depth | 5.91 to 15.75 inch (150 to 400 mm) |
| Shape | Rectangular |
| Material | PC/ASA |