Takachi Electronics Enclosure Co., Ltd. Portable Plastic Case PS Series

Description
Low cost and simple, snap-in cover structure case. Comfortable shape and hold. 4 different sizes and 5 different colors are available for selection. Suitable for use as a wireless device, remote control, key fob etc. Designed with an easily accessible hole for strap attachment. Protection class : IP40 Operating temperature : -10℃~+60℃ P color type has been scheduled to be discontinued and will no longer be available once current inventory has depleted. Please take this into your consideration when selecting color type.
Request a Quote
Description
Low cost and simple, snap-in cover structure case. Comfortable shape and hold. 4 different sizes and 5 different colors are available for selection. Suitable for use as a wireless device, remote control, key fob etc. Designed with an easily accessible hole for strap attachment. Protection class : IP40 Operating temperature : -10℃~+60℃ P color type has been scheduled to be discontinued and will no longer be available once current inventory has depleted. Please take this into your consideration when selecting color type.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PS series is a portable plastic case designed for wireless devices, remote controls, and key fobs, featuring a snap-in design without screws and a strap attachment hole. It is available in four sizes with dimensions ranging from 35×11×65 mm to 58×18×100 mm and weighs between 9 g and 27 g. The case is manufactured in four colors: white, black, cobalt, and green, using ABS material rated UL94HB. It has an IP40 protection class and operates within a temperature range of -10°C to +60°C.

Datasheet Summary
Powered by GS/AI

The PS series is a portable plastic case designed for wireless devices, remote controls, and key fobs, featuring a snap-in design without screws and a strap attachment hole. It is available in four sizes with dimensions ranging from 35×11×65 mm to 58×18×100 mm and weighs between 9 g and 27 g. The case is manufactured in four colors: white, black, cobalt, and green, using ABS material rated UL94HB. It has an IP40 protection class and operates within a temperature range of -10°C to +60°C.

Suppliers

Company
Product
Description
Supplier Links
Portable Plastic Case - PS Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Portable Plastic Case
PS Series
Portable Plastic Case PS Series
Low cost and simple, snap-in cover structure case. Comfortable shape and hold. 4 different sizes and 5 different colors are available for selection. Suitable for use as a wireless device, remote control, key fob etc. Designed with an easily accessible hole for strap attachment. Protection class : IP40 Operating temperature : -10℃~+60℃ P color type has been scheduled to be discontinued and will no longer be available once current inventory has depleted. Please take this into your consideration when selecting color type.

Low cost and simple, snap-in cover structure case.
Comfortable shape and hold.
4 different sizes and 5 different colors are available for selection.
Suitable for use as a wireless device, remote control, key fob etc.
Designed with an easily accessible hole for strap attachment.
Protection class : IP40
Operating temperature : -10℃~+60℃
P color type has been scheduled to be discontinued and will no longer be available once current inventory has depleted.
Please take this into your consideration when selecting color type.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Electronic and Instrument Enclosures
Product Number PS Series
Product Name Portable Plastic Case
Length 1.97 to 3.94 inch (50 to 100 mm)
Width 1.38 to 2.28 inch (35 to 58 mm)
Depth 0.4331 to 0.7087 inch (11 to 18 mm)
Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Raspberry Pi 5 DIN RAIL CASE - RPDM-5 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.45 inch (62.2 mm)
Width 2.82 inch (71.6 mm)
Depth 3.59 inch (91.2 mm)
View Details
IP68 High Performance Waterproof Enclosure - WG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.17 to 3.54 inch (55 to 90 mm)
Width 3.94 to 5.71 inch (100 to 145 mm)
Depth 5.91 to 8.27 inch (150 to 210 mm)
View Details
Aluminum Case With Corner Guard - MCG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 9.69 to 12.44 inch (246 to 316 mm)
Width 6.14 to 10.87 inch (156 to 276 mm)
Depth 6.14 to 7.72 inch (156 to 196 mm)
View Details