Takachi Electronics Enclosure Co., Ltd. Raspberry Pi 4B heatsink case - RPH series RPH Series

Description
Heat-sink top cover case exclusively for use with the Raspberry Pi. Equipped with highly efficient heat-sink top cover. Constructed using diecast aluminum for strength and rigidity. The Heat dissipation type and Normal type are available. Available in a Desktop and Flanged wall mount configuration. Flanged wall mount type is compatible with VESA Mount Standards (75 x 75mm / 100 x 100mm) and can be installed on the back side of PC displays, etc. Raspberry Pi board is not included. Note that oil bleed may occur with thermal conductive sheets.
Request a Quote
Description
Heat-sink top cover case exclusively for use with the Raspberry Pi. Equipped with highly efficient heat-sink top cover. Constructed using diecast aluminum for strength and rigidity. The Heat dissipation type and Normal type are available. Available in a Desktop and Flanged wall mount configuration. Flanged wall mount type is compatible with VESA Mount Standards (75 x 75mm / 100 x 100mm) and can be installed on the back side of PC displays, etc. Raspberry Pi board is not included. Note that oil bleed may occur with thermal conductive sheets.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Raspberry Pi heat-sink aluminum cases for Raspberry Pi 4 Model B and Raspberry Pi 5, available in Desktop and Flanged wall mount configurations. Constructed from diecast aluminum for strength and heat dissipation, with a thermal conductive sheet option for enhanced cooling. Flanged models comply with VESA Mount Standards (75 × 75 mm / 100 × 100 mm) for mounting on displays or control panels. The Normal type is available only for Pi 4 Model B, while the Heat dissipation type is available for both Pi 4 Model B and Pi 5. Includes rubber feet for Desktop models; not applicable to Flanged or DIN Rail variants. Raspberry Pi board not included. Note: oil bleed may occur with thermal conductive sheets.

Datasheet Summary
Powered by GS/AI

Raspberry Pi heat-sink aluminum cases for Raspberry Pi 4 Model B and Raspberry Pi 5, available in Desktop and Flanged wall mount configurations. Constructed from diecast aluminum for strength and heat dissipation, with a thermal conductive sheet option for enhanced cooling. Flanged models comply with VESA Mount Standards (75 × 75 mm / 100 × 100 mm) for mounting on displays or control panels. The Normal type is available only for Pi 4 Model B, while the Heat dissipation type is available for both Pi 4 Model B and Pi 5. Includes rubber feet for Desktop models; not applicable to Flanged or DIN Rail variants. Raspberry Pi board not included. Note: oil bleed may occur with thermal conductive sheets.

Suppliers

Company
Product
Description
Supplier Links
Raspberry Pi 4B heatsink case - RPH series - RPH Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Raspberry Pi 4B heatsink case - RPH series
RPH Series
Raspberry Pi 4B heatsink case - RPH series RPH Series
Heat-sink top cover case exclusively for use with the Raspberry Pi. Equipped with highly efficient heat-sink top cover. Constructed using diecast aluminum for strength and rigidity. The Heat dissipation type and Normal type are available. Available in a Desktop and Flanged wall mount configuration. Flanged wall mount type is compatible with VESA Mount Standards (75 x 75mm / 100 x 100mm) and can be installed on the back side of PC displays, etc. Raspberry Pi board is not included. Note that oil bleed may occur with thermal conductive sheets.

Heat-sink top cover case exclusively for use with the Raspberry Pi.
Equipped with highly efficient heat-sink top cover.
Constructed using diecast aluminum for strength and rigidity.
The Heat dissipation type and Normal type are available.
Available in a Desktop and Flanged wall mount configuration.
Flanged wall mount type is compatible with VESA Mount Standards (75 x 75mm / 100 x 100mm) and can be installed on the back side of PC displays, etc.
Raspberry Pi board is not included.
Note that oil bleed may occur with thermal conductive sheets.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number RPH Series
Product Name Raspberry Pi 4B heatsink case - RPH series
Type Electronic and Instrument Enclosures; Console Enclosures; PC Enclosures
Shape Rectangular
Length 1.18 to 1.24 inch (30 to 31.5 mm)
Width 2.48 inch (63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2134 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 6.89 inch (175 mm)
Depth 6.89 inch (175 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0125 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 1.38 inch (35 mm)
Depth 1.97 inch (50 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2135 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 6.89 inch (175 mm)
Depth 4.72 inch (120 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0127 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 1.59 inch (40.3 mm)
Depth 3.16 inch (80.3 mm)
View Details