Takachi Electronics Enclosure Co., Ltd. Multipurpose Enclosure, Abs, White; Enclosure Type Takachi TWN4-2-5W

Description
MULTIPURPOSE ENCLOSURE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:35mm; External Depth - Metric:50mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
MULTIPURPOSE ENCLOSURE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:35mm; External Depth - Metric:50mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0125 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi
84X0125
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi 84X0125
MULTIPURPOSE ENCLOSURE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:35mm; External Depth - Metric:50mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:35mm; External Depth - Metric:50mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84X0125
Product Name Multipurpose Enclosure, Abs, White; Enclosure Type Takachi
Length 0.7870 inch (19.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4252 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.12 inch (130 mm)
Depth 5.12 inch (130 mm)
View Details