Takachi Electronics Enclosure Co., Ltd. Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 45 Mm, 150 Mm, 150 Mm Rohs Compliant Takachi PF15-5-15W

Description
Enclosure, IP40, Removable End Panels, Flame Resistant UL94-V0, Instrument, 45 mm, 150 mm, 150 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP40, Removable End Panels, Flame Resistant UL94-V0, Instrument, 45 mm, 150 mm, 150 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 45 Mm, 150 Mm, 150 Mm Rohs Compliant Takachi - 49Y7441 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 45 Mm, 150 Mm, 150 Mm Rohs Compliant Takachi
49Y7441
Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 45 Mm, 150 Mm, 150 Mm Rohs Compliant Takachi 49Y7441
Enclosure, IP40, Removable End Panels, Flame Resistant UL94-V0, Instrument, 45 mm, 150 mm, 150 mm RoHS Compliant: Yes

Enclosure, IP40, Removable End Panels, Flame Resistant UL94-V0, Instrument, 45 mm, 150 mm, 150 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49Y7441
Product Name Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 45 Mm, 150 Mm, 150 Mm Rohs Compliant Takachi
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418C12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details