Takachi Electronics Enclosure Co., Ltd. Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi PF10-4-10D

Description
ENCLOSURE, NETWORK BOX, ABS, DARK GREY; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP40; Body Colour:Grey; NEMA Rating:-;RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, NETWORK BOX, ABS, DARK GREY; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP40; Body Colour:Grey; NEMA Rating:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2123 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi
38AC2123
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi 38AC2123
ENCLOSURE, NETWORK BOX, ABS, DARK GREY; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP40; Body Colour:Grey; NEMA Rating:-;RoHS Compliant: Yes

ENCLOSURE, NETWORK BOX, ABS, DARK GREY; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP40; Body Colour:Grey; NEMA Rating:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC2123
Product Name Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi
Length 1.38 inch (35 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2128 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 4.92 inch (125 mm)
Depth 7.48 inch (190 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details