Takachi Electronics Enclosure Co., Ltd. Aluminium Control Box AUH Series

Description
Aluminum enclosure with opening/closing cover for easy access to the inside of the case. Flat handle is available in 2 configurations: Normal "N" type, and Key Lock "K" type. A large selection of 252 different sizes in 2 different colors to choose from. Suitable for use as industrial control panels, machine controllers, power supply, and more.
Request a Quote
Description
Aluminum enclosure with opening/closing cover for easy access to the inside of the case. Flat handle is available in 2 configurations: Normal "N" type, and Key Lock "K" type. A large selection of 252 different sizes in 2 different colors to choose from. Suitable for use as industrial control panels, machine controllers, power supply, and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AUH Series Aluminium Control Box from Takachi Electronics Enclosure Co., Ltd. features an assembly-type structure that allows for easy customization and versatility in various applications, including industrial control panels and audio amplifiers. It offers a selection of 252 different sizes and two color options, providing flexibility to meet specific project requirements. The enclosure includes an opening/closing cover for convenient access to the interior and is compatible with optional mounting plates, which are sold separately. The flat handle is available in two configurations: Normal "N" type and Key Lock "K" type, enhancing usability. This product is suitable for a range of applications, making it a practical choice for engineers seeking reliable enclosure solutions.

Datasheet Summary
Powered by GS/AI

The AUH Series Aluminium Control Box from Takachi Electronics Enclosure Co., Ltd. features an assembly-type structure that allows for easy customization and versatility in various applications, including industrial control panels and audio amplifiers. It offers a selection of 252 different sizes and two color options, providing flexibility to meet specific project requirements. The enclosure includes an opening/closing cover for convenient access to the interior and is compatible with optional mounting plates, which are sold separately. The flat handle is available in two configurations: Normal "N" type and Key Lock "K" type, enhancing usability. This product is suitable for a range of applications, making it a practical choice for engineers seeking reliable enclosure solutions.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Control Box - AUH Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Aluminium Control Box
AUH Series
Aluminium Control Box AUH Series
Aluminum enclosure with opening/closing cover for easy access to the inside of the case. Flat handle is available in 2 configurations: Normal "N" type, and Key Lock "K" type. A large selection of 252 different sizes in 2 different colors to choose from. Suitable for use as industrial control panels, machine controllers, power supply, and more.

Aluminum enclosure with opening/closing cover for easy access to the inside of the case.
Flat handle is available in 2 configurations: Normal "N" type, and Key Lock "K" type.
A large selection of 252 different sizes in 2 different colors to choose from.
Suitable for use as industrial control panels, machine controllers, power supply, and more.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number AUH Series
Product Name Aluminium Control Box
Type Operator Station
Unlock Full Specs
to access all available technical data

Similar Products

Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0141 - Newark, An Avnet Company
Specs
Length 1.78 inch (45.29 mm)
Width 4.33 inch (110 mm)
Depth 8.66 inch (220 mm)
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2318 - Newark, An Avnet Company
Specs
Length 2.22 inch (56.3 mm)
Width 4.19 inch (106 mm)
Depth 5.91 inch (150 mm)
View Details
Diecast Aluminum Box - TD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.36 to 7.09 inch (60 to 180 mm)
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4641 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details