Takachi Electronics Enclosure Co., Ltd. IP65 Aluminum Case With Corner Guard EXW Series

Description
Low cost type IP65 waterproof aluminum enclosure. IP65 is made possible by the sealing between the top & bottom covers and end panels with gaskets. 【Material】 Top & bottom cover : Extruded aluminum End panel : PC+ABS (UL94V-0) Sealing gasket : Silicone Available in 39 different sizes and 6 color combinations by 2 body frame and 3 end panel colors. Custom length is available. ↓See EXWS series page for the custom length (depth) order from 40~500mm in 1mm intervals.
Request a Quote Datasheet
Description
Low cost type IP65 waterproof aluminum enclosure. IP65 is made possible by the sealing between the top & bottom covers and end panels with gaskets. 【Material】 Top & bottom cover : Extruded aluminum End panel : PC+ABS (UL94V-0) Sealing gasket : Silicone Available in 39 different sizes and 6 color combinations by 2 body frame and 3 end panel colors. Custom length is available. ↓See EXWS series page for the custom length (depth) order from 40~500mm in 1mm intervals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP65 Aluminum Case With Corner Guard - EXW Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP65 Aluminum Case With Corner Guard
EXW Series
IP65 Aluminum Case With Corner Guard EXW Series
Low cost type IP65 waterproof aluminum enclosure. IP65 is made possible by the sealing between the top & bottom covers and end panels with gaskets. 【Material】 Top & bottom cover : Extruded aluminum End panel : PC+ABS (UL94V-0) Sealing gasket : Silicone Available in 39 different sizes and 6 color combinations by 2 body frame and 3 end panel colors. Custom length is available. ↓See EXWS series page for the custom length (depth) order from 40~500mm in 1mm intervals.

Low cost type IP65 waterproof aluminum enclosure.
IP65 is made possible by the sealing between the top & bottom covers and end panels with gaskets.
【Material】
Top & bottom cover : Extruded aluminum
End panel : PC+ABS (UL94V-0)
Sealing gasket : Silicone
Available in 39 different sizes and 6 color combinations by 2 body frame and 3 end panel colors.
Custom length is available.
↓See EXWS series page for the custom length (depth) order from 40~500mm in 1mm intervals.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number EXW Series
Product Name IP65 Aluminum Case With Corner Guard
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.28 to 7.76 inch (58 to 197 mm)
Width 2.72 to 5.94 inch (69 to 151 mm)
Depth 1.34 to 3.98 inch (34 to 101 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Handheld, Abs, White/red; Enclosure Type Takachi - 38AC2563 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
DIN-RAIL MOUNT ENCLOSURE - DRB series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 to 3.94 inch (50 to 100 mm)
View Details
IP67 HINGED TERMINAL BLOCK JUNCTION BOX - JW series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 1.48 inch (37.5 mm)
View Details