Takachi Electronics Enclosure Co., Ltd. Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi MXA2-4-7BBP

Description
PCB BOX ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:15.01mm; External Width - Metric:41mm; External Depth - Metric:74mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:15.01mm; External Width - Metric:41mm; External Depth - Metric:74mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9846 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi
83X9846
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi 83X9846
PCB BOX ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:15.01mm; External Width - Metric:41mm; External Depth - Metric:74mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

PCB BOX ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:15.01mm; External Width - Metric:41mm; External Depth - Metric:74mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83X9846
Product Name Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi
Length 0.5909 inch (15.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0155 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details