Takachi Electronics Enclosure Co., Ltd. EMC Shielding Enclosure EXPE Series

Description
EMC shielded desktop enclosure. Corner guards are designed to be both aesthetically pleasing and impact resistant. EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as the fabric-over-foam gasket in contact with one another. Available in 73 different sizes and 8 color combinations.
Request a Quote
Description
EMC shielded desktop enclosure. Corner guards are designed to be both aesthetically pleasing and impact resistant. EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as the fabric-over-foam gasket in contact with one another. Available in 73 different sizes and 8 color combinations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

EMC shielded extruded aluminum enclosure with corner guard design, available in 73 sizes, featuring unfinished inner surfaces of top and bottom covers and fabric-over-foam gaskets for electromagnetic compatibility. The series supports optional tilt legs and is compatible with wall mounting brackets and sliding nuts for secure installation.

Datasheet Summary
Powered by GS/AI

EMC shielded extruded aluminum enclosure with corner guard design, available in 73 sizes, featuring unfinished inner surfaces of top and bottom covers and fabric-over-foam gaskets for electromagnetic compatibility. The series supports optional tilt legs and is compatible with wall mounting brackets and sliding nuts for secure installation.

Suppliers

Company
Product
Description
Supplier Links
EMC Shielding Enclosure - EXPE Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
EMC Shielding Enclosure
EXPE Series
EMC Shielding Enclosure EXPE Series
EMC shielded desktop enclosure. Corner guards are designed to be both aesthetically pleasing and impact resistant. EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as the fabric-over-foam gasket in contact with one another. Available in 73 different sizes and 8 color combinations.

EMC shielded desktop enclosure.
Corner guards are designed to be both aesthetically pleasing and impact resistant.
EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as the fabric-over-foam gasket in contact with one another.
Available in 73 different sizes and 8 color combinations.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number EXPE Series
Product Name EMC Shielding Enclosure
Type Electronic and Instrument Enclosures; Operator Station; PC Enclosures
Shape Rectangular
Length 1.34 to 4.69 inch (34 to 119 mm)
Width 2.72 to 9.61 inch (69 to 244 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Enclosure With Tilt Leg - EXPT Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.2 to 5.51 inch (56 to 140 mm)
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0158 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Takachi - 38AC2572 - Newark, An Avnet Company
Specs
Length 1.3 inch (33 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details