The AUGH series is a portable aluminium instrument case with a carrying handle designed to withstand a maximum load of 20.0 kg. It features TPE elastomer corner guards that provide elasticity and non-slip properties, and is suitable for use as a measuring instrument, controller, industrial embedded computer, power supply, or audio amplifier. The series offers 294 different sizes and 12 selectable color combinations, with corner guards available in Black, Gray, Navy, or Red; handles in Black or Gray; and enclosures in Silver or Black anodized finish.
Rugged design aluminum enclosure with carrying handle that can withstand a maximum load of up to 20.0 kg.
Versatile aluminum case suitable for use as measuring instrument, controller, industrial embedded computer, power supply, audio amplifier, and more.
A large selection of 294 different sizes to choose from.
A total of 12 selectable color combinations with 4 corner guard colors - Black, Gray, Navy and Red -,
2 handle colors - Black and Gray-, and 2 enclosure colors - Silver and Black anodized-.
TPE (Elastomer) corner guards are elastic and also act as non-slip rubber feet.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | AUGH series |
| Product Name | PORTABLE ALUMINIUM INSTRUMENT CASE with HANDLE |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 2.2 to 5.69 inch (56 to 144 mm) |
| Width | 6.61 to 20 inch (168 to 508 mm) |