Takachi Electronics Enclosure Co., Ltd. Heat-Sink Rack Mount Enclosure HYR Series

Description
Excellent cooling performance enclosure with the heatsink side plates. Tough and robust enclosure from using aluminum extrusion parts. Stylish and elegantly designed with a hairline finish. Simple and easy to assemble construction. 8 different sizes, each with 2 color types available for selection.
Request a Quote
Description
Excellent cooling performance enclosure with the heatsink side plates. Tough and robust enclosure from using aluminum extrusion parts. Stylish and elegantly designed with a hairline finish. Simple and easy to assemble construction. 8 different sizes, each with 2 color types available for selection.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HYR Series is a rack-mountable heat-sink enclosure designed for applications requiring efficient thermal dissipation. It features extruded aluminum A6063S-T5 side plates for enhanced cooling, a robust construction from aluminum extrusions, and a hairline brushed and anodized finish. The enclosure meets IP40 protection class and is available in eight sizes with silver or black color options. Mounting dimensions conform to EIA standards. The unit includes rubber feet and includes mounting screws with trivalent chromate or nickel plating depending on color variant. Weight ranges from 1.9 kg to 5.9 kg depending on size.

Datasheet Summary
Powered by GS/AI

The HYR Series is a rack-mountable heat-sink enclosure designed for applications requiring efficient thermal dissipation. It features extruded aluminum A6063S-T5 side plates for enhanced cooling, a robust construction from aluminum extrusions, and a hairline brushed and anodized finish. The enclosure meets IP40 protection class and is available in eight sizes with silver or black color options. Mounting dimensions conform to EIA standards. The unit includes rubber feet and includes mounting screws with trivalent chromate or nickel plating depending on color variant. Weight ranges from 1.9 kg to 5.9 kg depending on size.

Suppliers

Company
Product
Description
Supplier Links
Heat-Sink Rack Mount Enclosure - HYR Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Heat-Sink Rack Mount Enclosure
HYR Series
Heat-Sink Rack Mount Enclosure HYR Series
Excellent cooling performance enclosure with the heatsink side plates. Tough and robust enclosure from using aluminum extrusion parts. Stylish and elegantly designed with a hairline finish. Simple and easy to assemble construction. 8 different sizes, each with 2 color types available for selection.

Excellent cooling performance enclosure with the heatsink side plates.
Tough and robust enclosure from using aluminum extrusion parts.
Stylish and elegantly designed with a hairline finish.
Simple and easy to assemble construction.
8 different sizes, each with 2 color types available for selection.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Rack Enclosures
Product Number HYR Series
Product Name Heat-Sink Rack Mount Enclosure
19" Rack 19" Rack Components
Unlock Full Specs
to access all available technical data

Similar Products

RACK MOUNT ENCLOSURE - YER Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
Mounting Type Open Frame Rack
View Details
EIA Rack Mount Enclosure - ER Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
View Details
Rack Mount Enclosure With Handle - ERH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
Features Carrying Handle
View Details
19” Rack Mount Enclosure With Detachable Panels - AUPR Series - Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
View Details