Takachi Electronics Enclosure Co., Ltd. Heat-Sink Aluminum Case HIT Series

Description
Heat dissipation and cooling via the utilization of extruded aluminum heat-sink side plates. Rounded corners gives it an elegant feel. Aluminum extrusion parts provides high structural durability. Suitable for use as small-type fanless PC, digital audio equipment, and so on. 12 different sizes available in both silver and black color types.
Request a Quote
Description
Heat dissipation and cooling via the utilization of extruded aluminum heat-sink side plates. Rounded corners gives it an elegant feel. Aluminum extrusion parts provides high structural durability. Suitable for use as small-type fanless PC, digital audio equipment, and so on. 12 different sizes available in both silver and black color types.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HIT Series is a heat-sink aluminum enclosure designed for fanless cooling in applications such as small PCs and digital audio equipment, featuring extruded aluminum side plates for thermal dissipation, rounded corners, and structural durability. It is available in silver and black finishes with anodized or hairline brushed surfaces, and comes in multiple sizes ranging from 89×20×130 mm to 228×70×180 mm, with thermal resistance rates from 2.5°C/W to 9.14°C/W based on fin orientation and ambient temperature. The case includes aluminum top and bottom covers, front and rear panels, rubber feet, and mounting screws. Optional aluminum isolation feet in AFS and AFM series are available for external or internal mounting.

Datasheet Summary
Powered by GS/AI

The HIT Series is a heat-sink aluminum enclosure designed for fanless cooling in applications such as small PCs and digital audio equipment, featuring extruded aluminum side plates for thermal dissipation, rounded corners, and structural durability. It is available in silver and black finishes with anodized or hairline brushed surfaces, and comes in multiple sizes ranging from 89×20×130 mm to 228×70×180 mm, with thermal resistance rates from 2.5°C/W to 9.14°C/W based on fin orientation and ambient temperature. The case includes aluminum top and bottom covers, front and rear panels, rubber feet, and mounting screws. Optional aluminum isolation feet in AFS and AFM series are available for external or internal mounting.

Suppliers

Company
Product
Description
Supplier Links
Heat-Sink Aluminum Case - HIT Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Heat-Sink Aluminum Case
HIT Series
Heat-Sink Aluminum Case HIT Series
Heat dissipation and cooling via the utilization of extruded aluminum heat-sink side plates. Rounded corners gives it an elegant feel. Aluminum extrusion parts provides high structural durability. Suitable for use as small-type fanless PC, digital audio equipment, and so on. 12 different sizes available in both silver and black color types.

Heat dissipation and cooling via the utilization of extruded aluminum heat-sink side plates.
Rounded corners gives it an elegant feel.
Aluminum extrusion parts provides high structural durability.
Suitable for use as small-type fanless PC, digital audio equipment, and so on.
12 different sizes available in both silver and black color types.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number HIT Series
Product Name Heat-Sink Aluminum Case
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 3.5 to 8.98 inch (89 to 228 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Heat Sink, Aluminium, Black; Enclosure Type Takachi - 38AC1304 - Newark, An Avnet Company
Specs
Length 5.87 inch (149 mm)
Width 16.93 inch (430 mm)
Depth 9.09 inch (231 mm)
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0160 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
View Details
Flanged Heat-Sink Aluminum Enclosure - EXHF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 4.92 to 13.11 inch (125 to 333 mm)
View Details