Takachi Electronics Enclosure Co., Ltd. Enclosure, Ip67, Emc, Heavy Duty, Waterproof, Heat Resistant, Heat Sink, 65.8 Mm, 65.8 Mm, 200 Mm Rohs Compliant Takachi AWN7-7-20EBB

Description
Enclosure, IP67, EMC, Heavy Duty, Waterproof, Heat Resistant, Heat Sink, 65.8 mm, 65.8 mm, 200 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP67, EMC, Heavy Duty, Waterproof, Heat Resistant, Heat Sink, 65.8 mm, 65.8 mm, 200 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip67, Emc, Heavy Duty, Waterproof, Heat Resistant, Heat Sink, 65.8 Mm, 65.8 Mm, 200 Mm Rohs Compliant Takachi - 68X2323 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip67, Emc, Heavy Duty, Waterproof, Heat Resistant, Heat Sink, 65.8 Mm, 65.8 Mm, 200 Mm Rohs Compliant Takachi
68X2323
Enclosure, Ip67, Emc, Heavy Duty, Waterproof, Heat Resistant, Heat Sink, 65.8 Mm, 65.8 Mm, 200 Mm Rohs Compliant Takachi 68X2323
Enclosure, IP67, EMC, Heavy Duty, Waterproof, Heat Resistant, Heat Sink, 65.8 mm, 65.8 mm, 200 mm RoHS Compliant: Yes

Enclosure, IP67, EMC, Heavy Duty, Waterproof, Heat Resistant, Heat Sink, 65.8 mm, 65.8 mm, 200 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 68X2323
Product Name Enclosure, Ip67, Emc, Heavy Duty, Waterproof, Heat Resistant, Heat Sink, 65.8 Mm, 65.8 Mm, 200 Mm Rohs Compliant Takachi
Unlock Full Specs
to access all available technical data

Similar Products

Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details