Extruded aluminum flanged enclosure designed for wall mounting, with IP65 rating and EMC shielding. Available in multiple sizes with custom lengths in 0.1mm intervals. Features a flanged frame for secure installation and is offered in 16 color combinations using two body frame and eight exterior frame colors. Compatible with EXWF series for flanged configurations.
Wall mount extruded aluminum enclosure.
Equipped with flanged frame for easy wall mounting.
Available in 67 different sizes and 6 different color combinations by 2 body frame and 3 end panel colors.
Custom length is available.
↓See EXPFS series page for the custom length (depth) order from 40~500mm in 1mm intervals.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | EXPF Series |
| Product Name | Flanged Aluminum Enclosure |
| Type | Electronic and Instrument Enclosures; Operator Station |
| Shape | Rectangular |
| Length | 1.34 to 4.72 inch (34 to 120 mm) |
| Width | 2.6 to 9.45 inch (66 to 240 mm) |