Takachi Electronics Enclosure Co., Ltd. IP67 Flanged Aluminum Enclosure AW Series

Description
IP68 waterproof and heat dissipation extruded aluminum enclosure. Designed with flanged end panels. Tough and robust construction. PCB or chassis is mounted by sliding it horizontally into an inner-grooved body frame. Designed for a tough environment where waterproof and heat countermeasures are required. Suitable for outdoor use such as LED power supplies and junction boxes. Available in 34 sizes. Protection class : IP68 (24 hours/1m depth) Operating temperature : -40℃ ~ +105℃ Recommended torque : 1.0N・m (10kgf・cm) Custom length is available. ↓See AWS series page for the custom length (depth) order between 50~700mm in 1mm intervals.
Request a Quote Datasheet
Description
IP68 waterproof and heat dissipation extruded aluminum enclosure. Designed with flanged end panels. Tough and robust construction. PCB or chassis is mounted by sliding it horizontally into an inner-grooved body frame. Designed for a tough environment where waterproof and heat countermeasures are required. Suitable for outdoor use such as LED power supplies and junction boxes. Available in 34 sizes. Protection class : IP68 (24 hours/1m depth) Operating temperature : -40℃ ~ +105℃ Recommended torque : 1.0N・m (10kgf・cm) Custom length is available. ↓See AWS series page for the custom length (depth) order between 50~700mm in 1mm intervals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP67 Flanged Aluminum Enclosure - AW Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP67 Flanged Aluminum Enclosure
AW Series
IP67 Flanged Aluminum Enclosure AW Series
IP68 waterproof and heat dissipation extruded aluminum enclosure. Designed with flanged end panels. Tough and robust construction. PCB or chassis is mounted by sliding it horizontally into an inner-grooved body frame. Designed for a tough environment where waterproof and heat countermeasures are required. Suitable for outdoor use such as LED power supplies and junction boxes. Available in 34 sizes. Protection class : IP68 (24 hours/1m depth) Operating temperature : -40℃ ~ +105℃ Recommended torque : 1.0N・m (10kgf・cm) Custom length is available. ↓See AWS series page for the custom length (depth) order between 50~700mm in 1mm intervals.

IP68 waterproof and heat dissipation extruded aluminum enclosure.
Designed with flanged end panels. Tough and robust construction.
PCB or chassis is mounted by sliding it horizontally into an inner-grooved body frame.
Designed for a tough environment where waterproof and heat countermeasures are required.
Suitable for outdoor use such as LED power supplies and junction boxes.
Available in 34 sizes.
Protection class : IP68 (24 hours/1m depth)
Operating temperature : -40℃ ~ +105℃
Recommended torque : 1.0N・m (10kgf・cm)
Custom length is available.
↓See AWS series page for the custom length (depth) order between 50~700mm in 1mm intervals.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Control Panels
Product Number AW Series
Product Name IP67 Flanged Aluminum Enclosure
Secondary Applications Power Distribution
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Box With Hinged Door - FCW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 23.62 inch (150 to 600 mm)
Width 5.91 to 15.75 inch (150 to 400 mm)
View Details
IP65 Latch-Hinged Polycarbonate Box - BCPC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Length 2.76 to 11.22 inch (70 to 285 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
View Details
IP65 Stainless Steel Box - SSB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
IP67 Sloped Plastic Enclosure - WSC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Medical
Features Outdoor Rated
Length 5.51 inch (140 mm)
View Details