Takachi Electronics Enclosure Co., Ltd. IP65 Latch-Hinged Plastic Box With Key BCPK Series

Description
IP65 hinged polycarbonate enclosure equipped with key lock latch. Made of light gray UL94V-0 polycarbonate, which has good heat resistance properties. Lockable enclosure best used for tamper prevention in FA, control box, and network communication fields. ***Transparent top cover type (T type) requires 2 months delivery time due to BTO (built-to-order) *** 【Line-up】 Light gray cover types : 50 different sizes Transparent cover types : 46 different sizes (BTO in extra lead time of 2 months) Protection Class : IP65 Operating Temperature : -20℃~+75℃ Flammability : UL94V-0 【Material】 Top cover (G color type) ・ Base : Polycarbonate Color / Similar matching : Light gray / Munsell 5GY8.5/0.5 Top cover (T color type) : Polycarbonate / Transparent Gasket : Polyurethane Latch : Stainless steel
Request a Quote
Description
IP65 hinged polycarbonate enclosure equipped with key lock latch. Made of light gray UL94V-0 polycarbonate, which has good heat resistance properties. Lockable enclosure best used for tamper prevention in FA, control box, and network communication fields. ***Transparent top cover type (T type) requires 2 months delivery time due to BTO (built-to-order) *** 【Line-up】 Light gray cover types : 50 different sizes Transparent cover types : 46 different sizes (BTO in extra lead time of 2 months) Protection Class : IP65 Operating Temperature : -20℃~+75℃ Flammability : UL94V-0 【Material】 Top cover (G color type) ・ Base : Polycarbonate Color / Similar matching : Light gray / Munsell 5GY8.5/0.5 Top cover (T color type) : Polycarbonate / Transparent Gasket : Polyurethane Latch : Stainless steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BCPK series consists of IP65-rated, latch-hinged plastic enclosures designed for outdoor and industrial applications including FA, control systems, and network communications. The enclosures are made of ABS plastic with a light gray or white-gray finish and feature a sealed design for dust and water protection. They are compatible with optional mounting plates (steel, plastic, or wood), roof covers for outdoor use, and cable glands for waterproofing. They support snap-in installation and are approved for use with specific BCAP and BCPR series models, excluding 151509, 151512, 405016, 405020, 406018, and 406023.

Datasheet Summary
Powered by GS/AI

The BCPK series consists of IP65-rated, latch-hinged plastic enclosures designed for outdoor and industrial applications including FA, control systems, and network communications. The enclosures are made of ABS plastic with a light gray or white-gray finish and feature a sealed design for dust and water protection. They are compatible with optional mounting plates (steel, plastic, or wood), roof covers for outdoor use, and cable glands for waterproofing. They support snap-in installation and are approved for use with specific BCAP and BCPR series models, excluding 151509, 151512, 405016, 405020, 406018, and 406023.

Suppliers

Company
Product
Description
Supplier Links
IP65 Latch-Hinged Plastic Box With Key - BCPK Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP65 Latch-Hinged Plastic Box With Key
BCPK Series
IP65 Latch-Hinged Plastic Box With Key BCPK Series
IP65 hinged polycarbonate enclosure equipped with key lock latch. Made of light gray UL94V-0 polycarbonate, which has good heat resistance properties. Lockable enclosure best used for tamper prevention in FA, control box, and network communication fields. ***Transparent top cover type (T type) requires 2 months delivery time due to BTO (built-to-order) *** 【Line-up】 Light gray cover types : 50 different sizes Transparent cover types : 46 different sizes (BTO in extra lead time of 2 months) Protection Class : IP65 Operating Temperature : -20℃~+75℃ Flammability : UL94V-0 【Material】 Top cover (G color type) ・ Base : Polycarbonate Color / Similar matching : Light gray / Munsell 5GY8.5/0.5 Top cover (T color type) : Polycarbonate / Transparent Gasket : Polyurethane Latch : Stainless steel

IP65 hinged polycarbonate enclosure equipped with key lock latch.
Made of light gray UL94V-0 polycarbonate, which has good heat resistance properties.
Lockable enclosure best used for tamper prevention in FA, control box, and network communication fields.
***Transparent top cover type (T type) requires 2 months delivery time due to BTO (built-to-order) ***
【Line-up】
Light gray cover types : 50 different sizes
Transparent cover types : 46 different sizes (BTO in extra lead time of 2 months)
Protection Class : IP65
Operating Temperature : -20℃~+75℃
Flammability : UL94V-0
【Material】
Top cover (G color type) ・ Base : Polycarbonate
Color / Similar matching : Light gray / Munsell 5GY8.5/0.5
Top cover (T color type) : Polycarbonate / Transparent
Gasket : Polyurethane
Latch : Stainless steel

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number BCPK Series
Product Name IP65 Latch-Hinged Plastic Box With Key
Type Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 32.68 inch (120 to 830 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
Depth 2.76 to 11.34 inch (70 to 288 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4638 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4640 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0123 - Newark, An Avnet Company
Specs
Length 1.77 inch (45.01 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
View Details