Takachi Electronics Enclosure Co., Ltd. Desktop Enclosure MS Series

Description
Desktop instrument metal enclosure. Screws are hidden out of view for a sophisticated and elegant look. Suitable for use as measuring instruments, testing equipment, power supply controller, etc. Top/bottom cover material : Steel thickness 1.0mm Available in 3 different colors and 176 different sizes.
Request a Quote
Description
Desktop instrument metal enclosure. Screws are hidden out of view for a sophisticated and elegant look. Suitable for use as measuring instruments, testing equipment, power supply controller, etc. Top/bottom cover material : Steel thickness 1.0mm Available in 3 different colors and 176 different sizes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Desktop metal enclosure for measuring instruments, testing equipment, and power supply controllers, with hidden screws for a clean aesthetic. Constructed with aluminum front and rear panels, extruded aluminum side and front frames, and steel top and bottom covers (1.0 mm thick). Available in silver and black finishes across 176 size variants, with dimensions ranging from 66 mm to 132.5 mm in height, 160 mm to 430 mm in width, and 160 mm to 450 mm in depth. Weight varies from 1.0 kg to 5.6 kg depending on size. Includes rubber and ABS feet, and compatible optional accessories such as mounting plates and tilt legs.

Datasheet Summary
Powered by GS/AI

Desktop metal enclosure for measuring instruments, testing equipment, and power supply controllers, with hidden screws for a clean aesthetic. Constructed with aluminum front and rear panels, extruded aluminum side and front frames, and steel top and bottom covers (1.0 mm thick). Available in silver and black finishes across 176 size variants, with dimensions ranging from 66 mm to 132.5 mm in height, 160 mm to 430 mm in width, and 160 mm to 450 mm in depth. Weight varies from 1.0 kg to 5.6 kg depending on size. Includes rubber and ABS feet, and compatible optional accessories such as mounting plates and tilt legs.

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosure - MS Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Desktop Enclosure
MS Series
Desktop Enclosure MS Series
Desktop instrument metal enclosure. Screws are hidden out of view for a sophisticated and elegant look. Suitable for use as measuring instruments, testing equipment, power supply controller, etc. Top/bottom cover material : Steel thickness 1.0mm Available in 3 different colors and 176 different sizes.

Desktop instrument metal enclosure.
Screws are hidden out of view for a sophisticated and elegant look.
Suitable for use as measuring instruments, testing equipment, power supply controller, etc.
Top/bottom cover material : Steel thickness 1.0mm
Available in 3 different colors and 176 different sizes.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number MS Series
Product Name Desktop Enclosure
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 6.3 to 17.72 inch (160 to 450 mm)
Width 6.3 to 16.93 inch (160 to 430 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sloped Enclosure - CF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Consolet Enclosures
Shape Rectangular
Length 2.76 to 16.93 inch (70 to 430 mm)
View Details
IP67 / IP68 UV-protect Network Plastic Box - WP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 to 11.02 inch (65 to 280 mm)
View Details
Enclosure, Handheld, Abs, Black/red; Enclosure Type Takachi - 38AC2569 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details