Takachi Electronics Enclosure Co., Ltd. IP65 Plastic Box With Outdoor Roof BCAR Series

Description
IP65 open/closing type ABS plastic box equipped with latch/hinge system and an easy snap-on roof attachment. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 【Line-up】 White gray ABS cover types : 44 different sizes Transparent polycarbonate cover types : 42 different sizes Protection class : IP65 Operating Temperature : -10℃~+60℃ 【Material】 Top cover (G color type) ・ Base : ABS UL94HB Roof : PVC Color / Similar matching : White gray / Munsell 5R8/0.5 Top cover (T color type) : Polycarbonate / Transparent Gasket : Polyurethane Latch : Stainless steel
Request a Quote Datasheet
Description
IP65 open/closing type ABS plastic box equipped with latch/hinge system and an easy snap-on roof attachment. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 【Line-up】 White gray ABS cover types : 44 different sizes Transparent polycarbonate cover types : 42 different sizes Protection class : IP65 Operating Temperature : -10℃~+60℃ 【Material】 Top cover (G color type) ・ Base : ABS UL94HB Roof : PVC Color / Similar matching : White gray / Munsell 5R8/0.5 Top cover (T color type) : Polycarbonate / Transparent Gasket : Polyurethane Latch : Stainless steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP65 Plastic Box With Outdoor Roof - BCAR Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP65 Plastic Box With Outdoor Roof
BCAR Series
IP65 Plastic Box With Outdoor Roof BCAR Series
IP65 open/closing type ABS plastic box equipped with latch/hinge system and an easy snap-on roof attachment. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 【Line-up】 White gray ABS cover types : 44 different sizes Transparent polycarbonate cover types : 42 different sizes Protection class : IP65 Operating Temperature : -10℃~+60℃ 【Material】 Top cover (G color type) ・ Base : ABS UL94HB Roof : PVC Color / Similar matching : White gray / Munsell 5R8/0.5 Top cover (T color type) : Polycarbonate / Transparent Gasket : Polyurethane Latch : Stainless steel

IP65 open/closing type ABS plastic box equipped with latch/hinge system and an easy snap-on roof attachment.
Applicable for various uses in fields such as FA, network communication, power switch controls and more.
【Line-up】
White gray ABS cover types : 44 different sizes
Transparent polycarbonate cover types : 42 different sizes
Protection class : IP65
Operating Temperature : -10℃~+60℃
【Material】
Top cover (G color type) ・ Base : ABS UL94HB
Roof : PVC
Color / Similar matching : White gray / Munsell 5R8/0.5
Top cover (T color type) : Polycarbonate / Transparent
Gasket : Polyurethane
Latch : Stainless steel

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number BCAR Series
Product Name IP65 Plastic Box With Outdoor Roof
Type Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 32.68 inch (120 to 830 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
Depth 2.76 to 11.22 inch (70 to 285 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4644 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details
Iot Small Plastic Case - SIC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 0.7874 to 1.18 inch (20 to 30 mm)
View Details