Takachi Electronics Enclosure Co., Ltd. IP67 Aluminum Enclosure With Silicone Protector AWP Series

Description
Strong impact resistant enclosure with tough silicone boot protectors. Specifically designed with heat dissipation effect, EMC shielding and IP68 rating. PCB or chassis can be horizontally mounted by sliding into an inner grooved body frame. Suitable for measuring instruments, outdoor datalogger, outdoor network devices, industrial control box, etc. Protection class : IP68 Temperature range : -40℃ ~ +105℃ Available in 25 sizes and 6 different color combinations. Selectable from a total of 150 different combinations. NOTICE : Spacer material in protector part shall be changed from Brass to Resin once inventory for the respective models have been depleted.
Request a Quote Datasheet
Description
Strong impact resistant enclosure with tough silicone boot protectors. Specifically designed with heat dissipation effect, EMC shielding and IP68 rating. PCB or chassis can be horizontally mounted by sliding into an inner grooved body frame. Suitable for measuring instruments, outdoor datalogger, outdoor network devices, industrial control box, etc. Protection class : IP68 Temperature range : -40℃ ~ +105℃ Available in 25 sizes and 6 different color combinations. Selectable from a total of 150 different combinations. NOTICE : Spacer material in protector part shall be changed from Brass to Resin once inventory for the respective models have been depleted.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP67 Aluminum Enclosure With Silicone Protector - AWP Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP67 Aluminum Enclosure With Silicone Protector
AWP Series
IP67 Aluminum Enclosure With Silicone Protector AWP Series
Strong impact resistant enclosure with tough silicone boot protectors. Specifically designed with heat dissipation effect, EMC shielding and IP68 rating. PCB or chassis can be horizontally mounted by sliding into an inner grooved body frame. Suitable for measuring instruments, outdoor datalogger, outdoor network devices, industrial control box, etc. Protection class : IP68 Temperature range : -40℃ ~ +105℃ Available in 25 sizes and 6 different color combinations. Selectable from a total of 150 different combinations. NOTICE : Spacer material in protector part shall be changed from Brass to Resin once inventory for the respective models have been depleted.

Strong impact resistant enclosure with tough silicone boot protectors.
Specifically designed with heat dissipation effect, EMC shielding and IP68 rating.
PCB or chassis can be horizontally mounted by sliding into an inner grooved body frame.
Suitable for measuring instruments, outdoor datalogger, outdoor network devices, industrial control box, etc.
Protection class : IP68
Temperature range : -40℃ ~ +105℃
Available in 25 sizes and 6 different color combinations.
Selectable from a total of 150 different combinations.
NOTICE : Spacer material in protector part shall be changed from Brass to Resin once inventory for the respective models have been depleted.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Control Panels
Product Number AWP Series
Product Name IP67 Aluminum Enclosure With Silicone Protector
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Control Box - CH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 3.96 to 9.06 inch (100 to 230 mm)
Width 2.76 to 16.93 inch (70 to 430 mm)
View Details
IP67 Sloped Plastic Enclosure - WSC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Medical
Features Outdoor Rated
Length 5.51 inch (140 mm)
View Details
Flanged EMC Shield Enclosure - EXEF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.36 to 13.78 inch (60 to 350 mm)
Width 2.6 to 9.45 inch (66 to 240 mm)
View Details
IP67 Flanged Aluminum Enclosure - AW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Features Outdoor Rated
Length 2.56 to 12.2 inch (65 to 310 mm)
View Details