Takachi Electronics Enclosure Co., Ltd. IP65 Latch-Hinged Polycarbonate Box BCPC Series

Description
IP65 waterproof polycarbonate enclosure with latch/hinged cover. Made of UL94V-0 polycarbonate, which has good heat resistance properties. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 50 different sizes available. Protection Class : IP65 Operating Temperature : -20℃~+75℃ Flammability : UL94V-0 【Material】 Top cover (S type) : Polycarbonate, Light gray / Similar to Munsell 5GY8.5/0.5 Base : Glass fiber filled polycarbonate, Light gray / Similar to Munsell 5GY8.5/0.5 Gasket : Polyurethane Latch : Stainless steel
Request a Quote Datasheet
Description
IP65 waterproof polycarbonate enclosure with latch/hinged cover. Made of UL94V-0 polycarbonate, which has good heat resistance properties. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 50 different sizes available. Protection Class : IP65 Operating Temperature : -20℃~+75℃ Flammability : UL94V-0 【Material】 Top cover (S type) : Polycarbonate, Light gray / Similar to Munsell 5GY8.5/0.5 Base : Glass fiber filled polycarbonate, Light gray / Similar to Munsell 5GY8.5/0.5 Gasket : Polyurethane Latch : Stainless steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP65 Latch-Hinged Polycarbonate Box - BCPC Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP65 Latch-Hinged Polycarbonate Box
BCPC Series
IP65 Latch-Hinged Polycarbonate Box BCPC Series
IP65 waterproof polycarbonate enclosure with latch/hinged cover. Made of UL94V-0 polycarbonate, which has good heat resistance properties. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 50 different sizes available. Protection Class : IP65 Operating Temperature : -20℃~+75℃ Flammability : UL94V-0 【Material】 Top cover (S type) : Polycarbonate, Light gray / Similar to Munsell 5GY8.5/0.5 Base : Glass fiber filled polycarbonate, Light gray / Similar to Munsell 5GY8.5/0.5 Gasket : Polyurethane Latch : Stainless steel

IP65 waterproof polycarbonate enclosure with latch/hinged cover.
Made of UL94V-0 polycarbonate, which has good heat resistance properties.
Applicable for various uses in fields such as FA, network communication, power switch controls and more.
50 different sizes available.
Protection Class : IP65
Operating Temperature : -20℃~+75℃
Flammability : UL94V-0
【Material】
Top cover (S type) : Polycarbonate, Light gray / Similar to Munsell 5GY8.5/0.5
Base : Glass fiber filled polycarbonate, Light gray / Similar to Munsell 5GY8.5/0.5
Gasket : Polyurethane
Latch : Stainless steel

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Control Panels
Product Number BCPC Series
Product Name IP65 Latch-Hinged Polycarbonate Box
Secondary Applications Power Distribution
Unlock Full Specs
to access all available technical data

Similar Products

Open-Closing Plastic Box - OP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 4.92 to 7.09 inch (125 to 180 mm)
Width 3.94 to 5.71 inch (100 to 145 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
IP67 Flanged Aluminum Enclosure - AW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Features Outdoor Rated
Length 2.56 to 12.2 inch (65 to 310 mm)
View Details
IP67 Aluminum Enclosure With Silicone Protector - AWP Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Features Outdoor Rated
Length 4.09 to 13.46 inch (104 to 342 mm)
Width 2.85 to 8.42 inch (72.4 to 214 mm)
View Details
Flanged Aluminum Enclosure - EXPF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.36 to 13.78 inch (60 to 350 mm)
Width 2.6 to 9.45 inch (66 to 240 mm)
View Details