Takachi Electronics Enclosure Co., Ltd. IP65 Latch-Hinged ABS Plastic Box BCAP Series

Description
IP65 waterproof ABS plastic enclosure with latch/hinged cover. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 【Line-up】 White gray ABS cover types : 50 different sizes Transparent polycarbonate cover types : 46 different sizes Protection class : IP65 Operating Temperature : -10℃~+60℃ 【Material】 Top cover (G color type) ・ Base : ABS UL94HB Color / Similar matching : White gray / Munsell 5R8/0.5 Top cover (T color type) : Polycarbonate / Transparent Gasket : Polyurethane Latch : Stainless steel
Request a Quote
Description
IP65 waterproof ABS plastic enclosure with latch/hinged cover. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 【Line-up】 White gray ABS cover types : 50 different sizes Transparent polycarbonate cover types : 46 different sizes Protection class : IP65 Operating Temperature : -10℃~+60℃ 【Material】 Top cover (G color type) ・ Base : ABS UL94HB Color / Similar matching : White gray / Munsell 5R8/0.5 Top cover (T color type) : Polycarbonate / Transparent Gasket : Polyurethane Latch : Stainless steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BCAP Series is an IP65-rated, latch-hinged plastic enclosure made of white gray ABS with an optional transparent polycarbonate cover, designed for applications in FA, network communication, and power switch controls. It operates from -10°C to +60°C and includes a polyurethane gasket and stainless steel latch. The base and cover are UL94HB ABS material. Fifty different sizes are available. Stainless steel mounting brackets are included with selected models. The enclosure meets IP65 dust and water protection standards.

Datasheet Summary
Powered by GS/AI

BCAP Series is an IP65-rated, latch-hinged plastic enclosure made of white gray ABS with an optional transparent polycarbonate cover, designed for applications in FA, network communication, and power switch controls. It operates from -10°C to +60°C and includes a polyurethane gasket and stainless steel latch. The base and cover are UL94HB ABS material. Fifty different sizes are available. Stainless steel mounting brackets are included with selected models. The enclosure meets IP65 dust and water protection standards.

Suppliers

Company
Product
Description
Supplier Links
IP65 Latch-Hinged ABS Plastic Box - BCAP Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP65 Latch-Hinged ABS Plastic Box
BCAP Series
IP65 Latch-Hinged ABS Plastic Box BCAP Series
IP65 waterproof ABS plastic enclosure with latch/hinged cover. Applicable for various uses in fields such as FA, network communication, power switch controls and more. 【Line-up】 White gray ABS cover types : 50 different sizes Transparent polycarbonate cover types : 46 different sizes Protection class : IP65 Operating Temperature : -10℃~+60℃ 【Material】 Top cover (G color type) ・ Base : ABS UL94HB Color / Similar matching : White gray / Munsell 5R8/0.5 Top cover (T color type) : Polycarbonate / Transparent Gasket : Polyurethane Latch : Stainless steel

IP65 waterproof ABS plastic enclosure with latch/hinged cover.
Applicable for various uses in fields such as FA, network communication, power switch controls and more.
【Line-up】
White gray ABS cover types : 50 different sizes
Transparent polycarbonate cover types : 46 different sizes
Protection class : IP65
Operating Temperature : -10℃~+60℃
【Material】
Top cover (G color type) ・ Base : ABS UL94HB
Color / Similar matching : White gray / Munsell 5R8/0.5
Top cover (T color type) : Polycarbonate / Transparent
Gasket : Polyurethane
Latch : Stainless steel

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Control Panels
Product Number BCAP Series
Product Name IP65 Latch-Hinged ABS Plastic Box
Secondary Applications Power Distribution
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Control Box - FC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 3.54 to 15.75 inch (90 to 400 mm)
Width 3.54 to 23.62 inch (90 to 600 mm)
View Details
IP67 Sloped Plastic Enclosure - WSC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Medical
Features Outdoor Rated
Length 5.51 inch (140 mm)
View Details
IP65 Flanged Enclosure - EXWF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.28 to 13.58 inch (58 to 345 mm)
Width 2.6 to 9.45 inch (66 to 240 mm)
View Details
IP67 Flanged Aluminum Enclosure - AW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Features Outdoor Rated
Length 2.56 to 12.2 inch (65 to 310 mm)
View Details