Takachi Electronics Enclosure Co., Ltd. Open-Closing Plastic Box OP Series

Description
Plastic case with hinged cover. General purpose case for wall-mount, desk-top, and so on. 3 different sizes in light gray and black are available. Operating temperature: -10°C ~ +60°C
Request a Quote
Description
Plastic case with hinged cover. General purpose case for wall-mount, desk-top, and so on. 3 different sizes in light gray and black are available. Operating temperature: -10°C ~ +60°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic enclosure with hinged door for desktop or wall mounting, available in light gray and black. Internal dimensions vary by model: OP-125, OP-150, and OP-180, with corresponding external dimensions of 100 × 45 × 125 mm, 120 × 50 × 150 mm, and 145 × 55 × 180 mm respectively. Operating temperature range is -10°C to +60°C. Constructed of ABS material rated UL94HB. Includes four M3-6 steel pan head tapping screws per unit. Compatible with aluminum mounting plates OPP-125, OPP-150, and OPP-180.

Datasheet Summary
Powered by GS/AI

Plastic enclosure with hinged door for desktop or wall mounting, available in light gray and black. Internal dimensions vary by model: OP-125, OP-150, and OP-180, with corresponding external dimensions of 100 × 45 × 125 mm, 120 × 50 × 150 mm, and 145 × 55 × 180 mm respectively. Operating temperature range is -10°C to +60°C. Constructed of ABS material rated UL94HB. Includes four M3-6 steel pan head tapping screws per unit. Compatible with aluminum mounting plates OPP-125, OPP-150, and OPP-180.

Suppliers

Company
Product
Description
Supplier Links
Open-Closing Plastic Box - OP Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Open-Closing Plastic Box
OP Series
Open-Closing Plastic Box OP Series
Plastic case with hinged cover. General purpose case for wall-mount, desk-top, and so on. 3 different sizes in light gray and black are available. Operating temperature: -10°C ~ +60°C

Plastic case with hinged cover.
General purpose case for wall-mount, desk-top, and so on.
3 different sizes in light gray and black are available.
Operating temperature: -10°C ~ +60°C

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Control Panels
Product Number OP Series
Product Name Open-Closing Plastic Box
Length 4.92 to 7.09 inch (125 to 180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Flanged Enclosure - EXWF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.28 to 13.58 inch (58 to 345 mm)
Width 2.6 to 9.45 inch (66 to 240 mm)
View Details
IP67 Flanged Aluminum Enclosure - AW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Features Outdoor Rated
Length 2.56 to 12.2 inch (65 to 310 mm)
View Details
IP65 Stainless Steel Box - SSB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Aluminum Box With Hinged Door - FCW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 23.62 inch (150 to 600 mm)
Width 5.91 to 15.75 inch (150 to 400 mm)
View Details