Takachi Electronics Enclosure Co., Ltd. Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi WP10-10-4C

Description
OUTDOOR/WATERPROOF ENCLOSURE, ABS, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
OUTDOOR/WATERPROOF ENCLOSURE, ABS, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4640 - Newark, An Avnet Company
Chicago, IL, United States
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi
45Y4640
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi 45Y4640
OUTDOOR/WATERPROOF ENCLOSURE, ABS, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

OUTDOOR/WATERPROOF ENCLOSURE, ABS, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 45Y4640
Product Name Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi
Length 1.58 inch (40.01 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Aluminum Enclosure With Wall Mounting Flange - AW Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular
Length 2.56 to 12.2 inch (65 to 310 mm)
View Details