PI (Physik Instrumente) L.P.
Three-Channel Piezo Driver
E-663
Description
3 independent channels
Peak power 3 × 14 W
3 LED voltage displays
Output voltage range -20 to 120 V
-
PI (Physik Instrumente) L.P.
Request a Quote
Email Supplier
Datasheet
Description
3 independent channels
Peak power 3 × 14 W
3 LED voltage displays
Output voltage range -20 to 120 V
Request a Quote
Email Supplier
Datasheet
Suppliers
Three-Channel Piezo Driver
E-663
3 independent channels
Peak power 3 × 14 W
3 LED voltage displays
Output voltage range -20 to 120 V
- 3 independent channels
- Peak power 3 × 14 W
- 3 LED voltage displays
- Output voltage range -20 to 120 V
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Piezoelectric Drivers and Piezoelectric Amplifiers |
|
Product Number
|
E-663 |
|
Product Name
|
Three-Channel Piezo Driver |
|
Input Voltage Range
|
-2 to 12 volts
|
|
Input Impedance
|
100 kohms
|
|
Output Voltage
|
-20 to 120 volts
|
|
Maximum Peak Current
|
140 milliamps
|
Unlock Full Specs
to access all available technical data
Similar Products
PI (Physik Instrumente) L.P.
Input Voltage Range
-2 to 12 volts
Input Impedance
100 kohms
Output Voltage
-30 to 130 volts
View Details
PI (Physik Instrumente) L.P.
Input Voltage Range
0.0 to 19 volts
Input Impedance
100 kohms
Output Voltage
-1100 to 1100 volts
View Details
PI (Physik Instrumente) L.P.
Input Voltage Range
-2 to 12 volts
Input Impedance
100 kohms
Output Voltage
-30 to 130 volts
View Details
PI (Physik Instrumente) L.P.
Input Voltage Range
-2 to 12 volts
Input Impedance
200 to 1000 kohms
Output Voltage
-30 to 130 volts
View Details