High Power Piezo Driver (Amplifier): Output Voltage: 0-354 V rms. (or customer specified); 10K Hz - 150K Hz (or customer specified), 1200 watts, DC bias avaialble upon request.
| Amp-Line Corp. | |
|---|---|
| Product Category | Piezoelectric Drivers and Piezoelectric Amplifiers |
| Product Number | AL-1200-PD-A |
| Product Name | High Power Piezo Driver |
| Input Voltage Range | 120 to 230 volts |
| Output Voltage | 0.0 to 354 volts |
| DC / RMS Current | 0.0 to 3390 milliamps |