THK America, Inc. Linear Guide Blocks SHS15LV1SS(GK)-THK

Description
THK SHS15LV1SS(GK) Linear Guide Carriage
Request a Quote
Description
THK SHS15LV1SS(GK) Linear Guide Carriage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 2175230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
2175230
Linear Guide Blocks 2175230
THK SHS15LV1SS(GK) Linear Guide Carriage

THK SHS15LV1SS(GK) Linear Guide Carriage

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 2175230
Product Name Linear Guide Blocks
Carriage Load 7171 lbs (3252 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - SDXK Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 98.43 inch (2500 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 22
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 21.65 inch (550 mm)
View Details